The SSM3J15FU is a P-Channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for use in a variety of switching applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in portable devices, load switches, and DC-DC converters.
Applications:
- Load Switches
- DC-DC Converters
- Portable Devices
- Power Management Circuits
- General Purpose Switching
Features:
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Small Surface Mount Package
- P-Channel MOSFET
- Low Voltage Drive
Benefits:
- Efficient Switching: Low on-resistance minimizes power loss during switching operations.
- High-Speed Performance: Fast switching speed enables efficient operation in high-frequency applications.
- Compact Design: Small surface mount package allows for high-density circuit designs.
- Easy to Drive: Low voltage drive requirements simplify the driving circuitry.
- Reliable Performance: Offers consistent performance characteristics across a range of operating conditions.
Technical Specifications: The SSM3J15FU has a Drain-Source Voltage (VDS) of -12V, a Gate-Source Voltage (VGS) of ±8V, and a Drain Current (ID) of -3A. The on-resistance (RDS(on)) is typically 63 mΩ at VGS = -4.5V. The gate threshold voltage (Vth) is typically -0.6V. The total gate charge (Qg) is 4.1 nC. The operating and storage temperature range is -55°C to +150°C. It is housed in a small SOT-23F package. The low on-resistance and fast switching speed make it suitable for power management and load switching applications. The device's small size allows for compact and efficient designs in portable electronics and other space-constrained applications.
The SSM3J15FU is widely used in various electronic devices, including smartphones, tablets, and other portable devices, for load switching and power management. Its efficiency and compact size make it a popular choice for designers looking to optimize performance and space utilization in their circuits. The device's ability to handle moderate currents with minimal power loss makes it a versatile component for modern electronic designs.