EN
  • EN
  • DE

SSM3K05FU(TE85L,F)

Part No SSM3K05FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet, N Ch, 0.4A, 20V, SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Continuous Drain Current (ID) 400 mA
Drain to Source Resistance 800 mΩ
Drain to Source Voltage (Vdss) 20 V
Dual Supply Voltage 20 V
Gate to Source Voltage (Vgs) 12 V
Maximum Operating Temperature 150 °C
Max Power Dissipation 150 mW
Min Operating Temperature -55 °C
Mount Surface Mount
Nominal Vgs 1.1 V
Number of Elements 1
Number of Pins 3
Power Dissipation 150 mW
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Threshold Voltage 1.1 V
Win Source Part Number 1096278-SSM3K05FU(TE85L,F)
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3K05FU(TE85L,F) CAD Model

Description

The SSM3K05FU(TE85L,F) is an N-Channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for switching applications requiring low on-resistance and fast switching speeds. The (TE85L,F) suffix indicates the device is lead-free and comes in a specific surface-mount package.

Applications

  • Load Switching: Used to switch power to various loads in electronic circuits, such as LEDs, motors, and other devices.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Power Management in Portable Devices: Used in battery-powered devices for efficient power distribution and switching.
  • Relay Replacement: Can replace electromechanical relays in certain applications due to its fast switching speed and solid-state nature.
  • Motor Control: Used in motor control circuits to drive and control small DC motors.

Features

  • N-Channel MOSFET: Provides efficient switching for positive voltage signals.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency, particularly at higher currents.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Gate Charge: Reduces the drive power required to switch the MOSFET on and off.
  • Surface Mount Package: Facilitates automated assembly and reduces PCB footprint.

Benefits

  • High Efficiency: Low on-resistance results in minimal power loss, increasing overall system efficiency.
  • Reduced Heat Generation: Lower power dissipation leads to less heat generation, improving system reliability.
  • Fast Response Time: Fast switching speed enables quick response times in switching applications.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Simplified Circuit Design: N-Channel configuration simplifies circuit design in various applications.

Additional Details

The SSM3K05FU(TE85L,F) typically features a gate threshold voltage suitable for logic-level driving, allowing it to be controlled directly by microcontrollers or other logic devices. It is RoHS compliant, ensuring it meets environmental standards. The specific package is usually a small surface-mount package like a SOT-23 or similar, which is designed for automated assembly processes. Designers should consult the datasheet for detailed specifications, including maximum drain current, gate-source voltage, and thermal resistance, to ensure proper operation within safe limits. Proper gate drive circuitry should be used to ensure fast and clean switching, minimizing switching losses and ensuring reliable operation. Thermal management techniques may be necessary in applications with high current levels to prevent overheating.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,473 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess