The SSM3K37MFVL3SOF(T is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for various switching applications requiring low on-resistance and fast switching speeds.
Applications
- Load switches
- DC-DC converters
- Power management circuits
- Motor control
- Analog switches
Features
- Low on-resistance: Offers low on-resistance (Rds(on)) for efficient power switching.
- Fast switching speed: Provides fast switching speed for high-frequency applications.
- Low gate threshold voltage: Features a low gate threshold voltage for easy driving.
- Small surface mount package: Packaged in a small surface mount package for space-constrained applications.
- Lead-free: RoHS compliant and lead-free.
Benefits
- Improved power efficiency: Low on-resistance minimizes power losses, improving overall efficiency.
- Enhanced performance: Fast switching speed enables high-frequency operation.
- Simplified design: Low gate threshold voltage simplifies the driving circuitry.
- Reduced board space: Small package size minimizes the required PCB area.
- Environmentally friendly: Lead-free construction complies with environmental regulations.
Additional Details
The SSM3K37MFVL3SOF(T operates at a specified drain-source voltage and gate-source voltage. The maximum drain current is defined in the datasheet. Its thermal resistance is an important parameter for managing heat dissipation. Consult the Toshiba datasheet for detailed electrical characteristics, thermal performance, switching times, and application notes to ensure proper operation and thermal management within the intended application. The "SOF(T" suffix likely refers to the package type.