EN
  • EN
  • DE

SSM3K44FS,LF(T

Part No SSM3K44FS,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838838-SSM3K44FS,LF(T
Ultra Librarian 3D Model Ultra Librarian SSM3K44FS,LF(T CAD Model

Description

The SSM3K44FS,LF(T is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for various switching and power management applications. Its key features include low on-resistance and a small surface-mount package, making it suitable for use in portable devices, load switches, and DC-DC converters.

Applications:

  • Load Switch Applications
  • Power Management Circuits
  • DC-DC Converters
  • Portable Devices

Features:

  • Low On-Resistance (RDS(ON)): Minimizes power loss and improves efficiency.
  • Small Surface Mount Package: Enables compact designs and efficient board space utilization.
  • P-Channel MOSFET: Allows for simplified high-side switching configurations.
  • Halogen-Free: Complies with environmental regulations.

Benefits:

  • Improved Power Efficiency: Reduces heat dissipation and extends battery life in portable devices.
  • Compact Design: Enables integration into space-constrained applications.
  • Simplified Circuit Layout: Reduces component count and simplifies the design process.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation.

Additional Details:

The SSM3K44FS,LF(T has a drain-source voltage (V<sub>DSS) rating of -30V and a continuous drain current (I<sub>D) rating of -2A. The on-resistance (R<sub>DS(ON)) is typically specified at a low value to minimize power loss during operation. The gate-source threshold voltage (V<sub>GS(th)) is chosen to allow for easy interface with logic-level drive signals. The device is packaged in a small surface mount package, facilitating automated assembly and high-density board layouts. This MOSFET is designed to meet industry standards for environmental compliance, including being halogen-free. The combination of low on-resistance and small size makes the SSM3K44FS,LF(T an excellent choice for applications where efficiency and space are critical. The P-channel configuration simplifies high-side switching applications. The device's robust design ensures reliable performance in various operating conditions.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Sanken
N-Channel MOS FET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,750+ $0.0462 $173.2500
5,130+ $0.0450 $230.8500
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess