EN
  • EN
  • DE

SSM3K56FS,LNKAF(T

Part No SSM3K56FS,LNKAF(T
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1403+Rohs
Reference case SOT-523
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749540-SSM3K56FS,LNKAF(T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3K56FS,LNKAF(T CAD Model

Description

The SSM3K56FS,LNKAF(T is an N-channel MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching and general-purpose amplifier applications. The device features a low on-resistance and fast switching speed, making it suitable for various power management and signal amplification tasks.

Applications

  • Load switches
  • DC-DC converters
  • Inverter circuits
  • Amplifier circuits
  • Power management in portable devices

Features

  • N-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Small surface mount package (SOT-23F)
  • Gate threshold voltage (Vth) of 1.0 V (max)

Benefits

  • Efficient power switching due to low on-resistance, reducing power loss.
  • High-speed switching capability enables use in high-frequency applications.
  • Compact size allows for use in space-constrained applications.
  • Improved energy efficiency in battery-powered devices.
  • Direct drive from logic-level signals simplifies circuit design.

Additional Details

The SSM3K56FS,LNKAF(T has a drain-source voltage (VDS) rating of 20V and a gate-source voltage (VGS) rating of ±10V. The continuous drain current (ID) is rated at 2.2A. The device is RoHS compliant. The low gate threshold voltage allows for direct drive from low-voltage logic circuits, simplifying the overall design. The small SOT-23F package allows for high-density mounting on circuit boards. The MOSFET's performance characteristics make it suitable for a wide range of portable and industrial applications. The device's low on-resistance and fast switching speeds contribute to improved efficiency and reduced power dissipation.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,813 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess