EN
  • EN
  • DE

SSM6J501NU,LF(T

Part No SSM6J501NU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 20V 10A 6-Pin UDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749543-SSM6J501NU,LF(T
Family Name SSM6J501NU
ECCN EAR99
Country of Origin Japan, Thailand
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM6J501NU,LF(T CAD Model

Description

The SSM6J501NU,LF(T is a P-Channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for low voltage switching applications. Its key features include low on-resistance and high-speed switching, making it suitable for load switching, power management, and DC-DC conversion circuits.

Applications

  • Load Switching: Used to control power to various loads in electronic devices.
  • Power Management Circuits: Integrated into power management ICs for efficient power distribution.
  • DC-DC Converters: Found in DC-DC converters for regulating voltage levels.
  • Portable Devices: Used in smartphones, tablets, and laptops for power switching and management.
  • LED Lighting: Controls current to LEDs in lighting applications.

Features

  • P-Channel MOSFET: Offers advantages in certain circuit configurations compared to N-channel devices.
  • Low On-Resistance: Minimizes power loss and heat generation during switching.
  • High-Speed Switching: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Allows for automated assembly and compact designs.
  • Lead-Free: Complies with environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, increasing overall circuit efficiency.
  • Reduced Heat Generation: Lower power loss translates to less heat, improving reliability and thermal management.
  • Faster Switching: Enables higher frequency operation and faster response times.
  • Compact Design: Surface mount package saves board space and simplifies assembly.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.

Additional Details

The SSM6J501NU,LF(T has a drain-source voltage (Vds) rating of -20V and a gate-source voltage (Vgs) rating of ±8V. The continuous drain current (Id) is typically around -1.5A. The on-resistance (Rds(on)) is very low, typically in the milliohm range, which minimizes power loss. The device is packaged in a small surface mount package, allowing for high-density board layouts. Its low gate charge and fast switching speeds make it suitable for high-frequency DC-DC converter applications. This MOSFET provides a reliable and efficient solution for various low-voltage switching applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0826 $50.3860
1,295+ $0.0774 $100.2330
2,010+ $0.0748 $150.3480
2,880+ $0.0695 $200.1600
3,740+ $0.0669 $250.2060
4,670+ $0.0643 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201,170 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess