The SSM6L36FE(TE85L,F) is a P-channel MOSFET from Toshiba Semiconductor and Storage. This MOSFET is engineered for efficient power management and high-speed switching applications, making it suitable for use in a wide range of electronic devices.
Applications
- Load switches
- DC-DC converters
- Power management in portable devices
- High-speed switching circuits
Features
- Low on-resistance: Minimizes power dissipation.
- High-speed switching: Suitable for high-frequency applications.
- Small surface mount package: Enables compact designs.
- Enhancement mode: Eases gate drive implementation.
- Pb-free plating: RoHS compliant, contributing to environmental safety.
Benefits
- Improved energy efficiency due to reduced on-resistance.
- Lower heat generation.
- Compact design suitable for portable devices.
- Simplified circuit implementation.
- Environmentally friendly.
Additional Details
The SSM6L36FE(TE85L,F) exhibits a low drain-source on-resistance (Rds(on)), which directly translates to reduced power losses during operation. This feature, combined with its fast switching speed, makes it an excellent choice for high-frequency power conversion applications. Its compact surface mount package enables efficient use of board space, particularly important in portable electronics. The 'TE85L,F' suffix denotes specific packaging details and confirms its compliance with RoHS standards, ensuring it is lead-free. Its gate threshold voltage enables simple drive circuits. It is important to stay within the absolute maximum ratings to ensure device reliability.