EN
  • EN
  • DE

SSM6L36FE

Part No SSM6L36FE
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description High-Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1259593-SSM6L36FE
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Family Name SSM6L36FE
Introduction Date June 05, 2008
ECCN EAR99
Country of Origin Japan\Thailand
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM6L36FE CAD Model

Description

The SSM6L36FE is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for low-voltage switching applications, offering low on-resistance and fast switching speeds. It's commonly used in load switching, DC-DC converters, and portable devices.

Applications

  • Load Switching
  • DC-DC Converters
  • Portable Devices
  • Power Management Circuits
  • Battery Protection Circuits

Features

  • Low On-Resistance (RDS(on)): Typically 21 mΩ at VGS = 4.5V, minimizing conduction losses.
  • Low Threshold Voltage (Vth): Allows for operation with low gate drive voltages.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Small Package: Available in a small package, saving board space.
  • High Drain Current (ID): Up to 5.5A, enabling use in moderate-power circuits.
  • Low Input Capacitance: Reduces gate drive requirements.

Benefits

  • High Efficiency: Low on-resistance minimizes conduction losses, resulting in higher overall efficiency in power switching applications.
  • Extended Battery Life: Low threshold voltage allows for operation with lower gate drive voltages, extending battery life in portable devices.
  • Reduced Power Consumption: Fast switching speeds minimize switching losses, contributing to lower power consumption.
  • Compact Solution: The small package size allows for integration into space-constrained applications.
  • Simplified Design: Easy to drive with standard logic levels.
  • Improved System Performance: By improving power efficiency and reducing switching losses, this MOSFET enhances the overall performance of the system.

Additional Details

The SSM6L36FE is designed to operate over a wide temperature range. It is also RoHS compliant, ensuring it meets environmental regulations. The gate-source voltage (VGS) is typically rated for +/-20V. The device is manufactured using Toshiba's advanced MOSFET technology to ensure consistent performance and reliability.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0942 $57.9330
1,495+ $0.0773 $115.5635
2,315+ $0.0748 $173.1620
3,190+ $0.0725 $231.2750
4,120+ $0.0701 $288.8120
5,515+ $0.0628 $346.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,000 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess