EN
  • EN
  • DE

SSM6N17FU(TE85L,F)

Part No SSM6N17FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Description X34 SMALL LOW RON DUAL NCH MOSFE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 50V
Current - Continuous Drain (Id) @ 25°C 100mA (Ta)
Rds On (Max) @ Id, Vgs 20Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id 1.5V @ 1µA
Input Capacitance (Ciss) (Max) @ Vds 7pF @ 3V
Power - Max 200mW (Ta)
Temperature Range - Operating 150°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package US6
Base Product Number SSM6N17
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 341564-SSM6N17FU(TE85L,F)
Ultra Librarian 3D Model Ultra Librarian SSM6N17FU(TE85L,F) CAD Model

Description

The SSM6N17FU(TE85L,F) is a MOSFET transistor array from Toshiba Semiconductor and Storage.

  • Category: Discrete semiconductor products
  • Designed for: FET and MOSFET applications
  • Package: Tape and reel
  • Standard Package: 3,000 pieces
  • Drain-to-Source Voltage (Vdss): 50V
  • Continuous Drain Current (Id) @ 25°C: 100mA
  • On-Resistance (Rds On): Low
  • Maximum Power: 200mW
  • Suitable for: Surface mount applications
  • Commonly Used In: Various electronic devices and circuits
  • Choice: Preferred choice among designers and engineers

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Lowest to $1.5640
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 30V 7.8A/8.9A 8SOIC
Need more? Email Us
Diodes Incorporated
30V DUAL N AND P-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET N/P-CH 30V 8MSOP
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Lowest to $0.1887
Semtech Corporation
Lowest to $0.0820
ON Semiconductor
Dual N & P-Channel PowerTrench MOSFET | MOSFET N/P-CH 30V 7A/5A 8SOIC
Lowest to $0.3290
Microchip Technology
Six Pair, N- and P-Channel Enhancement-Mode MOSFET | MOSFET 6N/6P-CH 200V 56VQFN
Lowest to $15.6410

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1720 $50.7400
710+ $0.1412 $100.2520
1,100+ $0.1368 $150.4800
1,515+ $0.1324 $200.5860
1,955+ $0.1279 $250.0445
2,620+ $0.1147 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess