EN
  • EN
  • DE

SSM6N43FU(T5L,F,T)

Part No SSM6N43FU(T5L,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 193174-SSM6N43FU(T5L,F,T)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM6N43FU(T5L,F,T) CAD Model

Description

The SSM6N43FU(T5L,F,T) is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for a variety of switching applications. This surface-mount device (SMD) offers low on-resistance and fast switching speeds, making it suitable for power management in portable devices and other applications where efficiency is paramount. It is part of Toshiba's extensive MOSFET lineup, known for its reliability and performance.

Applications

  • Load Switching: Used in power distribution circuits to switch power to different loads.
  • DC-DC Converters: Commonly found in DC-DC converters for efficient power conversion.
  • Power Management in Portable Devices: Ideal for battery-powered devices like smartphones and tablets.
  • Motor Control: Suitable for low-power motor control applications.
  • LED Lighting: Used in LED drivers for efficient and controlled lighting solutions.

Features

  • Low On-Resistance: Minimizes power loss during switching, enhancing efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Surface Mount Device (SMD): Compact design for space-saving applications.
  • P-Channel MOSFET: Provides a specific configuration for circuit design needs.
  • Halogen-Free: Environmentally friendly construction.

Benefits

  • Increased Efficiency: Low on-resistance minimizes power dissipation, improving overall system efficiency.
  • Compact Design: SMD packaging allows for smaller and more compact circuit layouts.
  • Reliable Performance: Toshiba's reputation ensures consistent and dependable operation.
  • Versatile Application: Suitable for a wide range of switching and power management tasks.
  • Environmentally Friendly: Halogen-free construction supports environmental sustainability.

Additional Details

The SSM6N43FU(T5L,F,T) features a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a drain current (ID) rating that determine its safe operating area. It’s crucial to consult the datasheet for precise values. The device's thermal resistance is also a key factor in heat dissipation, and proper thermal management is required to prevent overheating. It is typically mounted using standard reflow soldering techniques. Ensure correct orientation and soldering parameters are followed. The datasheet provides detailed information on soldering profiles and handling precautions.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
ON Semiconductor
Dual N & P-Channel PowerTrench MOSFET | MOSFET N/P-CH 30V 7A/5A 8SOIC
Lowest to $0.3290
Infineon Technologies
Power MOSFET(Vdss=-12V) | MOSFET 2P-CH 12V 5.5A 8-TSSOP
Need more? Email Us
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Alpha & Omega Semiconductor Inc.
Dual P-Channel Enhancement Mode Field Effect Transistor | MOSFET P-CH DUAL 30V 8SOIC
Lowest to $0.8039
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 30V 7.8A/8.9A 8SOIC
Need more? Email Us
Semtech Corporation
Lowest to $0.0820
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0624 $58.0320
2,275+ $0.0508 $115.5700
3,490+ $0.0497 $173.4530
4,765+ $0.0485 $231.1025
6,250+ $0.0462 $288.7500
8,335+ $0.0416 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess