EN
  • EN
  • DE

SSM6N7002CFU,LF

Part No SSM6N7002CFU,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 0.17A US6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features Mosfet Array 2 N-Channel (Dual) 60V 170mA 285mW Surface Mount US6
Manufacturer Toshiba Semiconductor and Storage
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package US6
Family Name SSM6N7002
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number SSM6N7002CFU,LF(B, SSM6N7002CFULFDKR, SSM6N7002CFULF, SSM6N7002CFULFCT, SSM6N7002CFU,LF(T, SSM6N7002CFULFTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897752-SSM6N7002CFU,LF
Ultra Librarian 3D Model Ultra Librarian SSM6N7002CFU,LF CAD Model

Description

The SSM6N7002CFU,LF is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for load switches and high-side switches in portable applications and power management circuits. This MOSFET is characterized by its low on-resistance and fast switching speed, making it an efficient solution for power control.

Applications:

  • Load switches in portable devices: Used to control power to various components in smartphones, tablets, and laptops, reducing power consumption when the components are not in use.
  • High-side switches in power management circuits: Implemented in power distribution systems to efficiently switch power to different loads.
  • DC-DC converters: Can be utilized in DC-DC converters for controlling the power flow and enhancing the efficiency of the conversion process.
  • Battery management systems: Integrated into battery management systems to control the charging and discharging of batteries, providing protection and extending battery life.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, improving overall efficiency.
  • Fast switching speed: Enables quick and efficient switching, reducing switching losses and improving performance in high-frequency applications.
  • Small surface mount package: Allows for compact design and efficient use of board space.
  • P-channel MOSFET: Offers flexibility in circuit design and can be used in various configurations.

Benefits:

  • Improved energy efficiency: The low on-resistance and fast switching speed contribute to reduced power consumption and improved energy efficiency.
  • Compact design: The small package size allows for integration into space-constrained applications, such as portable devices.
  • Enhanced thermal performance: The efficient design helps dissipate heat effectively, ensuring reliable operation even under high-load conditions.
  • Simplified circuit design: The P-channel configuration simplifies the design of high-side switches and load switches.

Additional Details:

The SSM6N7002CFU,LF is supplied in a small surface-mount package, making it suitable for automated assembly processes. It is RoHS compliant, ensuring that it meets environmental standards. The device is designed to operate over a wide temperature range, making it suitable for various operating environments. Specific electrical characteristics include a low gate threshold voltage, which allows for efficient operation with low-voltage logic. It is commonly used in applications where minimizing power consumption and maximizing battery life are critical considerations. The datasheet provides comprehensive details on the device's electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess