EN
  • EN
  • DE

T2N7002BKS,LF(T

Part No T2N7002BKS,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839357-T2N7002BKS,LF(T
Ultra Librarian 3D Model Ultra Librarian T2N7002BKS,LF(T CAD Model

Description

The T2N7002BKS,LF(T is an N-channel enhancement-mode MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for low-voltage, low-current switching applications, similar to the T2N7002BK,LM(T but with potentially different packaging or specifications. This MOSFET is commonly used in small signal switching, level shifting, and load switching in portable devices and other electronic circuits.

Applications

  • Small signal switching
  • Level shifting
  • Load switching
  • Portable devices
  • DC-DC converters
  • LED drivers
  • Relay drivers

Features

  • N-channel enhancement-mode MOSFET
  • Low on-resistance (RDS(on))
  • Low threshold voltage (VGS(th))
  • Small surface mount package (likely SOT-23 or similar)
  • RoHS compliant

Benefits

  • Efficient switching: Low on-resistance minimizes power dissipation during switching, improving energy efficiency.
  • Low voltage operation: Suitable for low-voltage applications, making it ideal for battery-powered devices.
  • Easy to drive: Low threshold voltage allows for easy driving with low-voltage logic circuits.
  • Space saving: Small surface mount package saves valuable board space.
  • Environmentally friendly: RoHS compliant, meeting environmental regulations.

Specifications

  • Drain-Source Voltage (VDS): 60V
  • Gate-Source Voltage (VGS): ±20V
  • Drain Current (ID): 0.3A
  • On-Resistance (RDS(on)): Typically around 5 Ohms (VGS=10V) - Check Datasheet for exact value.
  • Threshold Voltage (VGS(th)): Typically between 0.8V and 2.1V - Check Datasheet for exact value.
  • Package: Likely SOT-23 or similar surface mount package - Check Datasheet for exact type.

The Toshiba T2N7002BKS,LF(T MOSFET is a reliable and efficient switching device for a wide range of low-voltage, low-current applications. Consult the specific datasheet for this part to confirm exact specifications and packaging details, as they may differ slightly from the T2N7002BK,LM(T). Its small size, low on-resistance, and easy drive characteristics make it a common choice for designers.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess