EN
  • EN
  • DE

TA1392FG

Part No TA1392FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353204-TA1392FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1392FG CAD Model

Description

The TA1392FG is a single-chip FM multiplex stereo demodulator IC designed and manufactured by Toshiba Semiconductor and Storage. This integrated circuit is specifically engineered for use in FM radio receivers to recover the stereo audio signal from the composite multiplex signal. It's known for its low distortion, high separation, and stable operation.

Applications

      
  • FM Stereo Receivers in Home Audio Systems
  •   
  • Car Audio Systems
  •   
  • Portable FM Radios
  •   
  • FM Tuners

Features

      
  • Single-Chip Solution: Integrates all necessary functions for FM stereo demodulation, reducing the need for external components.
  •   
  • Low Distortion: Provides high-fidelity audio reproduction with minimal harmonic distortion.
  •   
  • High Separation: Ensures excellent channel separation between the left and right audio channels, enhancing the stereo effect.
  •   
  • Pilot Signal Cancellation: Effectively cancels the 19 kHz pilot signal, preventing interference in the audio output.
  •   
  • Automatic Stereo Blend: Automatically adjusts stereo separation based on signal strength, improving audio quality in noisy environments.
  •   
  • Wide Operating Voltage Range: Operates reliably over a wide range of supply voltages.
  •   
  • Low Current Consumption: Consumes minimal power, making it suitable for portable applications.

Benefits

      
  • Improved Audio Quality: Delivers clear and accurate stereo sound reproduction in FM receivers.
  •   
  • Reduced Component Count: Simplifies circuit design and reduces manufacturing costs by integrating multiple functions into a single chip.
  •   
  • Enhanced Stereo Separation: Creates a more immersive and realistic listening experience.
  •   
  • Stable Performance: Provides consistent and reliable operation over a wide range of operating conditions.
  •   
  • Optimized for FM Radio: Specifically designed and optimized for FM stereo demodulation, ensuring high performance.

Additional Details

The TA1392FG typically requires few external components to operate, simplifying the design and reducing the overall cost of the FM receiver. It also includes internal filters and de-emphasis circuits to further improve audio quality. The IC's performance characteristics, such as total harmonic distortion (THD) and signal-to-noise ratio (SNR), are key factors in determining the overall quality of the FM receiver. This IC is commonly available in a small outline package (SOP), allowing for compact designs.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
Mini-Circuits
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Texas Instruments
Lowest to $5.7999
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess