EN
  • EN
  • DE

TA2025P

Part No TA2025P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW NOISE PREAMPLIFIER FOR AUTOREVERSE CAR STEREO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353239-TA2025P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA2025P CAD Model

Description

The TA2025P is a monolithic integrated circuit from Toshiba Semiconductor and Storage, designed for use as a low-voltage audio power amplifier. This amplifier is specifically tailored for portable audio devices, such as radios and cassette players, where battery life and compact size are critical.

Applications

  • Portable Radios
  • Cassette Players
  • Low-Voltage Audio Amplification
  • Educational electronic kits
  • Small Audio Projects

Features

  • Low Voltage Operation: Operates effectively at low supply voltages, typically in the range of 3V to 9V, making it suitable for battery-powered devices.
  • Low Quiescent Current: Designed for minimal power consumption when idle, extending battery life in portable applications.
  • Built-in Thermal Shutdown: Incorporates thermal protection circuitry to prevent overheating and damage to the IC.
  • Bridge Amplifier Configuration: Can be configured as a bridge amplifier, providing higher output power compared to a single-ended configuration.
  • Minimal External Components: Requires few external components, simplifying circuit design and reducing overall system cost.
  • High Power Output: Delivers substantial audio power relative to its size and voltage requirements.

Benefits

  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Compact Design: Small package size allows for integration into space-constrained portable devices.
  • Reliable Performance: Built-in thermal shutdown ensures safe and reliable operation under various conditions.
  • Simplified Circuit Design: Minimal external components reduce design complexity and cost.
  • Improved Audio Quality: Bridge amplifier configuration enhances output power and audio clarity.

Additional Details

The TA2025P typically comes in a DIP (Dual In-line Package). It is crucial to consult the datasheet for the exact operating voltage range, power output specifications, and thermal characteristics. Proper heat sinking may be necessary depending on the application and output power levels. The datasheet provides detailed schematics and application notes to assist in the design process.

The TA2025P is designed to drive low impedance speakers commonly found in portable audio equipment. It provides an efficient amplification solution making it a popular choice for low power applications. Its robust design and integrated protection features help ensure stable and reliable operation in diverse environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess