EN
  • EN
  • DE

TA2056FNG

Part No TA2056FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description TA2056FNG Toshiba
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Maximum Operating Temperature 75 °C
Min Operating Temperature -25 °C
Radiation Hardening No
RoHS Compliant
Win Source Part Number 986877-TA2056FNG
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA2056FNG CAD Model

Description

The TA2056FNG is a high-performance audio power amplifier IC manufactured by Toshiba Semiconductor and Storage. It's designed for use in various audio applications, delivering high-quality sound with low distortion. This amplifier is ideal for use in home audio systems, portable audio devices, and automotive audio systems.

Applications

  • Home Audio Systems
  • Portable Audio Devices
  • Automotive Audio Systems
  • PC Speakers
  • Multimedia Devices
  • Headphone Amplifiers
  • AV Receivers

Features

  • High Output Power: Delivers significant audio power for loud and clear sound.
  • Low Distortion: Minimizes harmonic distortion for high-fidelity audio reproduction.
  • Built-in Protection Circuits: Protects the amplifier from overcurrent, overvoltage, and thermal overload.
  • Mute Function: Allows for silent operation.
  • Standby Function: Reduces power consumption when not in use.
  • Compact Package: Enables integration into space-constrained applications.
  • Pb-Free

Benefits

  • High-Quality Audio: Low distortion and high output power provide excellent sound reproduction.
  • Enhanced Reliability: Built-in protection circuits prevent damage from common faults.
  • Reduced Power Consumption: Standby function minimizes energy usage when not in use.
  • Simplified System Design: Integrated design reduces component count and simplifies layout.
  • Compact Footprint: Small package size allows for integration into portable devices.
  • Cost-Effective Solution: Offers a balance of performance, features, and price.
  • Clean and powerful audio amplification

Additional Details

The TA2056FNG is typically a class-AB amplifier, delivering power into a load. It operates from a single power supply. The output power depends on the supply voltage and load impedance. The THD+N (total harmonic distortion plus noise) is typically very low. The amplifier includes features like thermal shutdown, overcurrent protection, and undervoltage lockout to protect the device and connected components. These audio amplifier ICs are widely used in consumer electronics and automotive applications where high-quality audio reproduction is required.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,099 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess