EN
  • EN
  • DE

TA4805S

Part No TA4805S
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 1.8 V, 2 V, 2.5 V, 3 V, 3.3 V, 5 V Three-Terminal Low Dropout Voltage Regulator with Output Current of 1 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196038-TA4805S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA4805S CAD Model

Description

The TA4805S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This fixed voltage regulator provides a stable 5V output, making it suitable for a wide array of electronic applications. It is designed to maintain a constant output voltage despite variations in input voltage, load current, and temperature.

Applications

  • Microcontroller power supplies: Providing a regulated 5V supply for microcontrollers and other digital logic circuits.
  • Consumer electronics: Used in various consumer devices such as audio equipment, set-top boxes, and small appliances.
  • Industrial control systems: Employed in industrial automation and control equipment to supply stable power to sensitive components.
  • Power supplies for sensors: Regulating voltage for various sensors and transducers.
  • Battery-powered devices: Ensuring a stable voltage supply in portable and battery-operated devices.

Features

  • Fixed 5V output voltage: Provides a stable and precise 5V output.
  • High accuracy: Offers a tight tolerance on the output voltage, ensuring reliable performance.
  • Overcurrent protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal shutdown: Features thermal shutdown protection to prevent overheating and damage to the regulator.
  • Small package size: Available in a compact package for space-saving applications.
  • Low dropout voltage: Operates with a low dropout voltage, allowing it to function with a minimal difference between input and output voltage.

Benefits

  • Stable power supply: Ensures a consistent and reliable 5V supply for connected circuits, enhancing overall system stability.
  • Protection against damage: Built-in protection features prevent damage from overcurrent and overheating, increasing product lifespan.
  • Easy to use: Simple three-terminal design facilitates easy integration into various circuits.
  • Cost-effective: Provides a reliable and efficient voltage regulation solution at a competitive cost.
  • Wide operating temperature range: Operates effectively across a broad temperature range, making it suitable for diverse environments.

Additional Details

The TA4805S typically comes in a through-hole package, such as TO-220 or similar, allowing for easy mounting and heat dissipation. It requires external capacitors for stable operation, typically ceramic or tantalum capacitors, placed close to the input and output pins. The datasheet provides detailed specifications including input voltage range, output current capability, quiescent current, and thermal resistance. Proper heatsinking may be required depending on the load current and ambient temperature to prevent overheating.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.0844 $121.0844
2+ $117.1782 $234.3564
3+ $113.2720 $339.8160
4+ $101.5545 $406.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess