EN
  • EN
  • DE

TA48L05F(TE12L,E)

Part No TA48L05F(TE12L,E)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196045-TA48L05F(TE12L,E)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA48L05F(TE12L,E) CAD Model

Description

The TA48L05F(TE12L,E) is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It provides a fixed 5V output with a lower current capability compared to its higher-power counterparts, making it suitable for applications where space and power efficiency are critical. It's designed to maintain a stable output voltage even with variations in input voltage and load current.

Applications

  • Low-power microcontroller circuits: Providing a regulated 5V supply for low-power microcontrollers.
  • Portable devices: Used in battery-powered devices such as calculators, small toys, and handheld gadgets.
  • Sensor power supplies: Regulating voltage for sensors in IoT devices and other low-power applications.
  • Backup power systems: Providing a stable 5V rail for memory or real-time clock (RTC) backup.
  • Small electronic modules: Powering various small electronic modules requiring a 5V supply.

Features

  • Fixed 5V output voltage: Delivers a stable and accurate 5V output.
  • Low quiescent current: Minimizes power consumption when the output is not heavily loaded.
  • Overcurrent protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal shutdown: Prevents overheating and potential damage by shutting down the regulator at high temperatures.
  • Small surface-mount package: Comes in a compact surface-mount package (such as SOT-89 or similar) for space-constrained applications.
  • Low dropout voltage: Requires a minimal difference between input and output voltage for proper regulation.

Benefits

  • Stable and reliable power: Provides a consistent 5V supply, ensuring stable operation of connected circuits.
  • Energy efficiency: Low quiescent current minimizes power waste, extending battery life in portable devices.
  • Protection against faults: Built-in protection features prevent damage from overcurrent and thermal overload.
  • Compact design: Small package allows for integration into space-limited applications.
  • Easy to use: Simple three-terminal design simplifies integration into various circuits.

Additional Details

The TA48L05F(TE12L,E) is typically used with small ceramic capacitors for input and output filtering, placed close to the regulator pins. The datasheet provides details about the required input voltage range, output current limits, thermal characteristics, and package dimensions. This regulator is particularly well-suited for applications that require a 5V supply but have limited space or power budgets.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess