EN
  • EN
  • DE

TA58L09F

Part No TA58L09F
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 250 mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196070-TA58L09F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA58L09F CAD Model

Description

The TA58L09F is a fixed output voltage regulator from Toshiba Semiconductor and Storage. It is designed to provide a stable 9V output voltage, making it suitable for a wide range of applications where a regulated 9V supply is required. This regulator belongs to the TA58L series, known for its reliability and ease of use.

Applications:

  • Powering Sensors: Provides a stable 9V supply for various types of sensors used in industrial and consumer applications.
  • Microcontroller Peripherals: Regulates voltage for peripherals connected to microcontrollers.
  • Small Motor Control: Used in circuits controlling small DC motors that require a 9V power source.
  • Instrumentation: Powers components in test and measurement equipment.
  • Audio Amplifiers: Can be used to provide a stable voltage to pre-amplifiers or other low-power audio circuits.

Features:

  • Fixed 9V Output Voltage: Provides a precise and stable 9V output.
  • Built-in Overcurrent Protection: Protects the regulator from damage due to excessive current.
  • Thermal Shutdown Function: Prevents overheating and potential damage to the device.
  • Low Dropout Voltage: Allows the regulator to operate effectively even with a small difference between input and output voltage.
  • Compact Package: Available in a small form factor suitable for space-constrained applications.

Benefits:

  • Stable and Reliable Power: Provides a consistent 9V supply, crucial for sensitive electronic components.
  • Protection Against Overloads: Overcurrent and thermal shutdown features enhance the reliability and longevity of the circuit.
  • Easy to Use: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Efficient Operation: Low dropout voltage maximizes efficiency and minimizes power dissipation.
  • Space-Saving Design: Compact package allows for integration into small electronic devices.

Additional Details:

The TA58L09F typically comes in a surface-mount package like SOT-89. It requires only a few external components, such as input and output capacitors, for stable operation. The input voltage range is typically up to 30V. The output current capability is normally around 150mA. For detailed specifications, application notes, and recommended operating conditions, the official Toshiba datasheet should be consulted.

When designing with the TA58L09F, ensure proper thermal management to prevent overheating, especially when operating at higher input voltages or output currents. A small heatsink or adequate airflow may be necessary. Always refer to the datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess