EN
  • EN
  • DE

TA58L15S

Part No TA58L15S
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 250 mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263818-TA58L15S
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA58L15S CAD Model

Description

The TA58L15S is a three-terminal low dropout voltage regulator from Toshiba Semiconductor and Storage. It is designed to provide a stable 15V output voltage with a low dropout voltage, making it suitable for various electronic applications requiring a regulated power supply. This regulator is known for its compact size and ease of use, requiring minimal external components for operation.

Applications:

  • Power supplies for microcontrollers and digital logic circuits: Provides a stable voltage for reliable operation.
  • Battery-powered devices: Extends battery life due to its low dropout voltage and efficient power conversion.
  • Consumer electronics: Used in devices such as audio players, remote controls, and small appliances.
  • Industrial control systems: Provides stable power for sensors and control circuits.
  • Automotive electronics: Supplies regulated voltage in various automotive systems.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • Fixed Output Voltage: Provides a consistent 15V output, simplifying circuit design.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and potential damage by shutting down the regulator at high temperatures.
  • Compact Package: Available in a small surface-mount package, saving board space.

Benefits:

  • Stable Power Supply: Ensures reliable operation of connected circuits by providing a consistent voltage.
  • Efficient Power Conversion: Minimizes power loss and extends battery life in portable devices.
  • Simplified Circuit Design: Requires few external components, reducing complexity and cost.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected circuits from failures.
  • Space-Saving Design: Small package allows for use in compact electronic devices.

Technical Specifications:

  • Output Voltage: 15V
  • Input Voltage Range: Typically 17V to 30V (check datasheet for exact range)
  • Dropout Voltage: Low dropout voltage (check datasheet for specific value)
  • Output Current: Up to 100mA (check datasheet for specific value)
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet for specific range)
  • Package: Surface Mount (SMD)

The TA58L15S is a reliable and efficient voltage regulator suitable for a wide range of applications where a stable 15V power supply is needed. Its protection features and compact size make it a popular choice for both consumer and industrial electronics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess