The TA58MS08F(T6L1DNSQ) is a fixed positive output voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and reliable 8V output voltage with a maximum output current of 0.5A. This regulator is characterized by its low dropout voltage, overcurrent protection, and thermal shutdown features, making it suitable for a wide range of applications requiring a regulated 8V supply. It is available in a compact surface-mount package, which aids in efficient PCB layout and thermal management.
Applications
- Power supply for microcontrollers
- Voltage regulation in consumer electronics
- Industrial control systems
- Battery-powered devices
- Post-regulation for switching power supplies
Features
- Fixed 8V output voltage
- Maximum output current of 0.5A
- Low dropout voltage
- Overcurrent protection
- Thermal shutdown protection
- Surface-mount package
Benefits
- Provides a stable and regulated 8V supply
- Protects against overcurrent and thermal overload
- Simplifies power supply design
- Enhances system reliability
- Compact size allows for efficient PCB layout
Additional Details
The TA58MS08F(T6L1DNSQ) incorporates built-in overcurrent protection to safeguard the regulator and the load from excessive current draw. The thermal shutdown feature protects the regulator from overheating under fault conditions. The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage. It is crucial to adhere to the recommended operating conditions and thermal management guidelines specified in the datasheet to ensure optimal performance and reliability. The surface-mount package facilitates automated assembly processes and reduces manufacturing costs.