The TA7165P is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. It is primarily designed for use as a power amplifier in various audio and communication equipment. The TA7165P is known for its low distortion and high output power capabilities, making it suitable for driving speakers or other audio transducers.
Applications
- Audio amplifiers
- Radio receivers
- Intercom systems
- Portable audio players
- Consumer electronics
- Signal amplification circuits
Features
- High output power
- Low distortion
- Wide operating voltage range
- Built-in thermal overload protection
- Short-circuit protection
- Low quiescent current
- Monolithic integrated circuit
Benefits
- Provides clear and powerful audio amplification
- Reduces harmonic distortion for improved sound quality
- Stable operation over a wide range of voltage conditions
- Protects the IC from damage due to overheating
- Prevents damage due to accidental shorts
- Energy-efficient operation
- Compact size for easy integration
Specifications
The TA7165P typically operates with a supply voltage range of 3V to 16V. The output power can reach several watts depending on the supply voltage and load impedance. The total harmonic distortion (THD) is usually very low at typical operating conditions. The datasheet provides detailed specifications for parameters such as output power, THD, quiescent current, and thermal resistance. The package type is typically a SIP (Single In-line Package) or DIP (Dual In-line Package) for easy through-hole mounting.
The TA7165P is designed to provide reliable and high-quality audio amplification in a variety of applications. Its built-in protection features ensure safe operation and longevity, making it a popular choice for audio engineers and hobbyists.