EN
  • EN
  • DE

TA7358

Part No TA7358
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description FM FRONT-END
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263836-TA7358
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7358 CAD Model

Description

The TA7358 is a FM Front-End device manufactured by Toshiba Semiconductor and Storage. It is designed for use in FM radio receivers, providing amplification and frequency conversion for the received signal. This component is used in various consumer electronics devices that include FM radio functionality.

Applications:

  • FM Radio Receivers: Used as the front-end component in FM radio receivers.
  • Portable Radios: Integrated into portable radio devices for signal reception.
  • Car Audio Systems: Employed in car audio systems for FM radio functionality.
  • Home Audio Systems: Found in home audio receivers and tuners for FM reception.
  • Clock Radios: Utilized in clock radios to provide FM radio capability.

Features:

  • Low Noise Amplifier (LNA): Includes a low noise amplifier for amplifying weak FM signals.
  • Mixer: Features a mixer for converting the FM signal to an intermediate frequency (IF).
  • Oscillator: Contains an oscillator for generating the local oscillator frequency.
  • Automatic Gain Control (AGC): Provides automatic gain control to maintain a consistent output signal level.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.

Benefits:

  • Improved Signal Reception: Enhances signal reception in FM radio receivers.
  • Simplified Receiver Design: Simplifies the design of FM radio receivers.
  • Reduced Component Count: Reduces the number of external components required.
  • Extended Battery Life: Contributes to extended battery life in portable devices.
  • Stable Performance: Provides stable performance over a wide range of operating conditions.

Additional Details:

The TA7358 typically operates from a single 5V power supply. It is available in various package types, including DIP and SOP. The device includes internal filtering to reduce unwanted signals and noise. It is designed for operating temperatures ranging from -20°C to +70°C, making it suitable for a variety of applications. External components are required to set the oscillator frequency and IF filter characteristics. The TA7358 provides a cost-effective solution for FM radio receiver front-end applications. Detailed specifications regarding gain, noise figure, and frequency range are available in the Toshiba datasheet.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5417 $51.4615
225+ $0.4445 $100.0125
350+ $0.4306 $150.7100
480+ $0.4167 $200.0160
625+ $0.4028 $251.7500
835+ $0.3611 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess