EN
  • EN
  • DE

TA7358AP

Part No TA7358AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description FM FRONT-END
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353749-TA7358AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7358AP CAD Model

Description

The TA7358AP is a FM Front-End integrated circuit manufactured by Toshiba. This IC is primarily designed for use in FM radio receivers, car audio systems, and other similar applications where FM signal reception is required. It incorporates various functions needed to process the incoming FM signal, including amplification, mixing, and oscillation, within a single chip.

Applications:

  • FM Radio Receivers
  • Car Audio Systems
  • Portable FM Radios
  • Audio Amplifiers with FM Tuner

Features:

  • Integrated FM Front-End
  • Low Voltage Operation
  • Low Current Consumption
  • High Sensitivity
  • Built-in Oscillator Circuit
  • Mixer Circuit Included

Benefits:

  • Simplifies FM Receiver Design
  • Reduces External Component Count
  • Enables Compact Product Designs
  • Prolongs Battery Life in Portable Devices
  • Improves FM Reception Quality

The TA7358AP integrates the necessary components for the front-end of an FM receiver into a single IC, simplifying the design process and reducing the need for numerous discrete components. This results in a smaller and more cost-effective solution. The IC is designed to operate at low voltages, making it suitable for battery-powered applications. Its low current consumption further extends the battery life of portable devices.

The built-in oscillator circuit provides a stable and accurate frequency reference for the mixing process. The mixer circuit then combines the received FM signal with the oscillator signal to generate an intermediate frequency (IF) signal. The TA7358AP is optimized for high sensitivity, allowing it to receive weak FM signals with good clarity. This makes it suitable for use in areas with poor FM signal coverage.

Technical Specifications:

  • Supply Voltage: 1.8V to 7V (Typical 3V)
  • Current Consumption: 3mA (Typical)
  • Input Frequency Range: 76MHz to 108MHz
  • Intermediate Frequency (IF): 10.7MHz
  • Operating Temperature: -20°C to +75°C

You May Also Be Interested in

Atmel
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess