EN
  • EN
  • DE

TA75557S

Part No TA75557S
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263848-TA75557S
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA75557S CAD Model

Description

The TA75557S is a single operational amplifier (op-amp) designed for a wide range of general-purpose applications. Manufactured by Toshiba Semiconductor and Storage, this op-amp is known for its stable performance and ease of use.

Applications:

  • Audio Amplification: Used in audio amplifiers and preamplifiers to boost audio signals.
  • Signal Conditioning: Implemented in signal conditioning circuits to amplify, filter, and modify analog signals.
  • Active Filters: Used in active filter circuits to filter out unwanted frequencies.
  • Instrumentation Amplifiers: Forms the basis for instrumentation amplifiers, providing high gain and common-mode rejection.
  • Voltage Followers: Used as voltage followers (buffer amplifiers) to isolate circuits and provide high input impedance.

Features:

  • Single Op-Amp: Contains a single operational amplifier in a small package.
  • Low Input Bias Current: Minimizes errors due to input bias current.
  • High Open-Loop Gain: Provides high open-loop gain for accurate amplification.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages, accommodating different power supply configurations.
  • Short-Circuit Protection: Protects the device from damage in case of a short circuit condition.

Benefits:

  • Versatile Applications: Suitable for a wide range of general-purpose amplification and signal conditioning applications.
  • Stable Performance: Provides stable and reliable performance under various operating conditions.
  • Simplified Design: Easy to use and integrate into existing circuits.

Additional Details:

The TA75557S typically operates with a supply voltage range of ±3V to ±16V. It features a unity-gain bandwidth that determines its high-frequency performance. The device is commonly available in a small outline package (SOP). External components, such as resistors and capacitors, are typically used to configure the op-amp for specific applications. It's crucial to adhere to the manufacturer's specifications for proper operation and to prevent damage to the op-amp and associated circuitry.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess