EN
  • EN
  • DE

TA7805F

Part No TA7805F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353955-TA7805F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7805F CAD Model

Description

The TA7805F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This device provides a stable, fixed 5V output voltage, making it suitable for a wide range of electronic applications. It is designed to regulate voltage fluctuations and maintain a consistent power supply to sensitive components, ensuring reliable operation of electronic circuits.

Applications

      
  • Microcontroller Power Supplies: Providing a stable 5V supply for microcontrollers and their associated circuits.
  •   
  • Logic Circuits: Regulating the voltage for TTL and CMOS logic circuits.
  •   
  • Instrumentation: Ensuring a consistent voltage supply for measurement and control equipment.
  •   
  • Consumer Electronics: Powering various components in devices like TVs, audio equipment, and appliances.
  •   
  • Industrial Automation: Providing stable power for control systems and sensors.

Features

      
  • Fixed 5V Output: Delivers a precise and stable 5V output voltage.
  •   
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  •   
  • Thermal Overload Protection: Features thermal shutdown to protect the device from overheating.
  •   
  • Short-Circuit Protection: Provides protection against short-circuit conditions, preventing device failure.
  •   
  • Compact Package: Available in a small package for easy integration into various circuit designs.

Benefits

      
  • Stable Voltage Supply: Ensures consistent and reliable power for sensitive electronic components.
  •   
  • Protection Against Damage: Overcurrent and thermal protection features safeguard the device and connected circuits.
  •   
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  •   
  • Improved System Reliability: Enhances the overall reliability of electronic systems by providing stable power.
  •   
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation in various applications.

The TA7805F comes in a surface mount package, making it suitable for automated assembly processes. It is designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions. The device is an essential component for any electronic circuit requiring a stable and regulated 5V power supply.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess