EN
  • EN
  • DE

TA7809AF

Part No TA7809AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 1 A Three-Terminal Positive Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353971-TA7809AF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TA7809AF CAD Model

Description

The TA7809AF is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage, designed to provide a stable and fixed 9V output voltage. This regulator is commonly used in electronic circuits requiring a precise and reliable 9V power supply. The 'AF' suffix typically indicates the package type, which is usually a surface-mount package, making it suitable for automated assembly processes. The device includes built-in protection features such as overcurrent and thermal overload protection to ensure safe and reliable operation.

Applications

  • Microcontroller Power Supplies: Providing a stable 9V supply for microcontrollers and associated circuits.
  • Sensor Power Supplies: Regulating the voltage for sensors used in various applications.
  • Analog Circuits: Powering analog circuits that require a stable 9V supply.
  • Communication Equipment: Ensuring consistent voltage for communication devices and modules.
  • Industrial Automation: Providing regulated power for control systems and automation equipment.

Features

  • Fixed 9V Output: Delivers a precise and stable 9V output voltage.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Features thermal shutdown to protect the device from overheating.
  • Short-Circuit Protection: Provides protection against short-circuit conditions, preventing device failure.
  • Surface-Mount Package: Available in a surface-mount package for automated assembly.

Benefits

  • Stable Voltage Supply: Ensures consistent and reliable power for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal protection features safeguard the device and connected circuits.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Improved System Reliability: Enhances the overall reliability of electronic systems by providing stable power.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.

The TA7809AF is designed for ease of use and reliable performance in a wide range of applications. Its surface-mount package makes it ideal for high-volume manufacturing, while its integrated protection features ensure robustness and longevity. It is an essential component for any electronic design that requires a dependable 9V power supply.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1589 $60.0191
45+ $2.5930 $116.6850
69+ $2.5110 $173.2590
96+ $2.4301 $233.2896
123+ $2.3493 $288.9639
165+ $2.1067 $347.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess