EN
  • EN
  • DE

TA78DL10S

Part No TA78DL10S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354002-TA78DL10S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA78DL10S CAD Model

Description

The TA78DL10S is a three-terminal positive voltage regulator from Toshiba Semiconductor and Storage, designed to provide a stable and regulated 10V output voltage from a higher input voltage. This type of regulator is frequently used in various electronic applications where a consistent 10V supply is needed for reliable operation.

Applications:

  • Microcontroller and logic circuits: Providing a stable 10V supply for microcontrollers, logic gates, and other digital components.
  • Instrumentation: Regulating the voltage supply to precision measurement equipment, ensuring accurate and reliable readings.
  • Powering sensors: Supplying a stable 10V to sensors used in industrial, automotive, and consumer applications.
  • Analog signal processing: Providing a clean and stable supply voltage for operational amplifiers and other analog components.
  • Communication circuits: Supplying a regulated 10V to transceivers, amplifiers, and other communication circuit elements.

Features:

  • Fixed output voltage: Provides a precise and stable 10V output.
  • Internal short-circuit current limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing damage from overheating.
  • Small package size: Typically available in a compact surface-mount package (SOT-89 or similar) for space-constrained applications.
  • High ripple rejection: Effectively filters out ripple voltage from the input supply, ensuring a clean output voltage.

Benefits:

  • Stable voltage supply: Ensures consistent operation of electronic circuits by providing a regulated 10V output.
  • Overload protection: Protects the regulator and the load from damage due to short circuits and overheating.
  • Simplified circuit design: Requires minimal external components, simplifying circuit design and reducing cost.
  • Compact size: Suitable for use in space-constrained applications.
  • Improved reliability: Reduces the risk of component failure due to voltage fluctuations or overloads.

Additional Details:

The TA78DL10S typically requires a minimum input voltage of around 12V to maintain a stable 10V output. The dropout voltage is the minimum voltage difference between the input and output required for regulation; consult the datasheet. It is crucial to consult the datasheet for specific operating conditions and thermal considerations. The device incorporates internal current limiting and thermal shutdown features to enhance reliability and prevent damage under fault conditions. Proper PCB layout is also important for thermal management.

You May Also Be Interested in

Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess