EN
  • EN
  • DE

TA8030FG(5)

Part No TA8030FG(5)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Processor Supervisor 4.25V/4.65V 8-Pin SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Pins 8
RoHS Compliant
Win Source Part Number 963560-TA8030FG(5)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA8030FG(5) CAD Model

Description

The TA8030FG(5) is a single-channel low-side switch intelligent power device manufactured by Toshiba Semiconductor and Storage. It is designed for driving inductive loads, such as relays, solenoids, and lamps in automotive and industrial applications. These devices are characterized by built-in protection features and diagnostic capabilities.

Applications:

  • Automotive Relays: Used to control automotive relays for various functions such as lighting, wipers, and fuel pumps.
  • Solenoid Drivers: Drives solenoids in automotive and industrial control systems.
  • Lamp Drivers: Controls lamps in automotive lighting systems.
  • Industrial Control Systems: Employed in industrial control systems for driving inductive loads.
  • Actuator Control: Used for controlling actuators in various applications.

Features:

  • Single-Channel Low-Side Switch: Provides efficient switching for driving inductive loads.
  • Intelligent Power Device: Includes built-in protection features and diagnostic capabilities.
  • Overcurrent Protection: Protects the device and the load from overcurrent conditions.
  • Overtemperature Protection: Protects the device from overheating.
  • Short-Circuit Protection: Protects the device and the load from short-circuit conditions.
  • Diagnostic Output: Provides a diagnostic output signal to indicate fault conditions.
  • Low On-Resistance: Minimizes power loss and improves efficiency.

Benefits:

  • Reliable Operation: Built-in protection features ensure reliable operation in harsh environments.
  • Simplified Design: Reduces the number of external components required.
  • Improved System Safety: Protection features enhance system safety.
  • Diagnostic Capability: Diagnostic output simplifies troubleshooting and fault detection.
  • High Efficiency: Low on-resistance minimizes power dissipation.

Additional Details:

The TA8030FG(5)'s key specifications include operating voltage, output current, on-resistance, and protection thresholds. The device is typically packaged in a surface mount package. The datasheet provides detailed information on the device's electrical characteristics, thermal characteristics, and recommended operating conditions. Proper heat sinking is essential for reliable operation at high currents. The (5) likely denotes a specific packaging or version of the part.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess