EN
  • EN
  • DE

TA8745EN

Part No TA8745EN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA SILICON TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263966-TA8745EN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8745EN CAD Model

Description

The TA8745EN is a single-chip IC designed for use in video processing applications, particularly in television sets and video monitors. Manufactured by Toshiba Semiconductor and Storage, this IC integrates various functions to simplify the design and reduce the component count in video systems. It's a key component in handling and processing analog video signals.

Applications

  • Television sets
  • Video monitors
  • Video cassette recorders (VCRs)
  • DVD players
  • Security camera systems

Features

  • Chroma signal processing: Processes the color information in the video signal.
  • Luminance signal processing: Handles the brightness component of the video signal.
  • Deflection processing: Controls the horizontal and vertical scanning of the display.
  • Automatic color control (ACC): Maintains consistent color levels.
  • Automatic gain control (AGC): Regulates the signal strength for optimal performance.
  • On-screen display (OSD) interface: Supports the display of text and graphics on the screen.
  • Sync signal processing: Synchronizes the video signal with the display.

Benefits

  • Simplified design: Reduces the number of external components required for video processing.
  • Improved performance: Provides high-quality video output with accurate color and brightness.
  • Cost-effective: Offers a cost-efficient solution for video processing applications.
  • Enhanced reliability: Integrates multiple functions into a single chip, reducing the risk of failure.
  • Compact size: Enables smaller and more compact video system designs.

The TA8745EN operates on a specified voltage range, typically around 5V, and is designed to dissipate minimal power. It is typically available in a multi-pin package suitable for surface mounting on printed circuit boards (PCBs). Its integrated design makes it an ideal choice for manufacturers looking to streamline their video processing circuits and improve the overall performance of their products.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess