EN
  • EN
  • DE

TAR5S29

Part No TAR5S29
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description Point Regulators (Low-Dropout Regulator)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196287-TAR5S29
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAR5S29 CAD Model

Description

The TAR5S29 is a low-dropout (LDO) regulator produced by Toshiba Semiconductor and Storage. It is specifically designed to provide a stable and regulated 2.9V output voltage from a higher input voltage. The low dropout voltage characteristic enables the regulator to maintain a stable output even when the input voltage is only slightly above the output voltage. This makes it suitable for battery-powered applications and systems with tight voltage margins.

Applications:

  • Battery-powered devices: Mobile phones, portable audio players, and other battery-operated electronics requiring a 2.9V rail.
  • Microcontroller power supplies: Supplies a stable and regulated 2.9V to microcontrollers and other digital logic circuits.
  • Sensor power supplies: Provides a clean and accurate 2.9V voltage source for various sensors.
  • Low-power RF applications: Powers RF transceivers and modules operating at 2.9V.
  • Memory devices: Provides regulated power to specific memory ICs.

Features:

  • Fixed 2.9V Output Voltage: Delivers a precise and stable 2.9V regulated output.
  • Low Dropout Voltage: Ensures efficient operation with minimal input-output voltage differential.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current.
  • Overtemperature Protection: Prevents thermal damage to the regulator due to overheating.
  • Compact Package Options: Available in small surface-mount packages, ideal for space-constrained applications.

Benefits:

  • Extended Battery Life: Low dropout operation enhances power efficiency and extends battery runtime.
  • Stable and Reliable Power: Ensures consistent performance of connected devices by providing a stable 2.9V supply.
  • Enhanced System Protection: Overcurrent and overtemperature protection improve system reliability.
  • Reduced Board Space Requirements: Small package options enable compact designs.

The TAR5S29 LDO regulator is designed for various applications needing a stable and efficient 2.9V power supply. Review the datasheet for detailed specifications, including the input voltage range, dropout voltage characteristics at different load currents, quiescent current consumption, output voltage accuracy, overcurrent protection limits, thermal shutdown temperature, package dimensions, and the recommended operating temperature range. Always consult the official Toshiba datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess