EN
  • EN
  • DE

TAR5SB23

Part No TAR5SB23
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA Bipolar Linear Integrated Circuit Silicon Monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264024-TAR5SB23
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAR5SB23 CAD Model

Description

The TAR5SB23 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable output voltage from a varying input voltage, even when the input voltage is close to the desired output voltage. LDO regulators are essential for powering sensitive electronic circuits and ensuring stable operation.

Applications:

  • Power management in portable devices
  • Microcontroller power supplies
  • Sensor power supplies
  • Post-regulation for switching power supplies
  • Battery-powered devices

Features:

  • Low dropout voltage
  • Low quiescent current
  • Overcurrent protection
  • Thermal shutdown protection
  • Fixed output voltage

Benefits:

  • Stable output voltage even with a low input voltage, extending battery life.
  • Low power consumption, maximizing efficiency.
  • Protection against overcurrent conditions, preventing damage to the regulator and the load.
  • Protection against overheating, ensuring reliable operation.
  • Simplified design due to fixed output voltage.

Additional Details:

The TAR5SB23's low dropout voltage is a crucial characteristic, allowing it to maintain regulation even when the input voltage is only slightly higher than the output voltage. This is particularly important in battery-powered applications, where the battery voltage decreases as it discharges. The low quiescent current minimizes the power consumed by the regulator itself, further improving efficiency. The overcurrent protection limits the output current, preventing damage in case of a short circuit or overload condition. The thermal shutdown protection disables the regulator if it overheats, preventing permanent damage. The fixed output voltage simplifies the design and eliminates the need for external resistors to set the output voltage. The datasheet provides detailed information on the input voltage range, output current capability, dropout voltage characteristics, quiescent current, and thermal resistance. Proper thermal management is essential to ensure reliable operation at higher output currents. External capacitors are typically required at the input and output of the regulator to improve stability and reduce noise.

LDO regulators like the TAR5SB23 operate by using a feedback loop to maintain a constant output voltage. The feedback loop compares the output voltage to a reference voltage and adjusts the pass transistor to maintain the desired output voltage. The dropout voltage is the minimum voltage difference between the input and output voltages required for the regulator to maintain regulation. Choosing an LDO regulator with a low dropout voltage is critical in applications where the input voltage may vary significantly.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess