EN
  • EN
  • DE

TB2923HQ(O)

Part No TB2923HQ(O)
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Amplifiers - Audio
Description IC Amp Btl Audio 51W 4CH HZIP25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Output Power 80 W
Mount Through Hole
RoHS Compliant
Win Source Part Number 1225249-TB2923HQ(O)
Categories Linear - Amplifiers - Audio
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB2923HQ(O) CAD Model

Description

The Toshiba TB2923HQ(O) is a multi-channel audio power amplifier IC designed for car audio systems. This integrated circuit provides high-power output with low distortion, making it suitable for driving multiple speakers in automotive environments. It incorporates various protection features to ensure reliable operation and prevent damage due to overvoltage, overcurrent, and thermal overload.

Applications

  • Car audio systems
  • Automotive infotainment systems
  • In-vehicle entertainment systems
  • Aftermarket car audio amplifiers

Features

  • Four-channel amplifier: Drives up to four speakers simultaneously.
  • High output power: Delivers high-power audio output with low distortion.
  • Low distortion: Provides clear and accurate audio reproduction.
  • Built-in protection circuits: Protects against overvoltage, overcurrent, and thermal overload.
  • Standby function: Reduces power consumption when the amplifier is not in use.
  • Mute function: Mutes the audio output to eliminate unwanted noise.
  • I2C bus control: Allows for digital control of amplifier parameters.
  • Compact package: Small package size for easy integration into automotive systems.
  • Offset detection: Detects abnormal DC offset voltage

Benefits

  • High-quality audio reproduction: Delivers clear and accurate sound in car audio systems.
  • Reliable performance: Built-in protection circuits ensure reliable operation in harsh automotive environments.
  • Reduced power consumption: Standby function minimizes power drain when the amplifier is not in use.
  • Simplified system design: Integrated features simplify the design of car audio systems.
  • Cost-effective solution: Provides a high-performance audio amplifier at a competitive price.
  • Improved safety: Protection from overvoltage, overcurrent, and overheating

Additional Details

The TB2923HQ(O) typically operates from a 12V automotive power supply. It features an I2C interface for controlling various parameters such as volume, gain, and mute. The amplifier's protection circuits safeguard against common automotive electrical faults, ensuring reliable operation. The device's datasheet provides detailed information on its electrical characteristics, thermal performance, and application circuits. Proper heatsinking is essential to prevent overheating and ensure optimal performance. Toshiba provides application notes and technical documentation to assist designers in implementing this audio amplifier in their car audio systems. The "(O)" suffix may indicate a specific package or revision of the device.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1818 $115.6354
82+ $2.1137 $173.3234
113+ $2.0455 $231.1415
147+ $1.9774 $290.6778
196+ $1.7729 $347.4884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess