EN
  • EN
  • DE

TB31214FNG

Part No TB31214FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description PLL EREQUENCY SYNTHESIZER FOR CORDLESS TELEPHONE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355399-TB31214FNG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB31214FNG CAD Model

Description

The TB31214FNG is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage, designed primarily for use in audio applications, particularly in car audio systems. It serves as a high-performance electronic volume control, offering precise adjustment and low distortion for optimal audio quality. The device integrates multiple operational amplifiers and control circuitry to provide a comprehensive volume control solution.

Applications:

  • Car audio systems
  • Home theater systems
  • Audio amplifiers
  • Electronic volume controls
  • Professional audio equipment

Features:

  • Low Total Harmonic Distortion (THD): Ensures high audio fidelity.
  • Wide Supply Voltage Range: Operates reliably over a broad range of power supply conditions.
  • Built-in Muting Function: Allows for quick and silent audio interruption.
  • Volume Control: Provides precise volume adjustment.
  • Integrated Operational Amplifiers: Simplifies circuit design and reduces external component count.
  • Monolithic IC: Enhances reliability and reduces size.

Benefits:

  • High Audio Quality: Minimizes distortion and noise for superior sound reproduction.
  • Simplified System Design: Reduces the number of external components required, saving space and cost.
  • Reliable Performance: Ensures consistent and dependable operation in various audio systems.
  • Precise Volume Control: Allows for accurate and smooth volume adjustments.
  • Compact Solution: Integrates multiple functions into a single chip, saving board space.

Additional Details:

The TB31214FNG typically comes in a small surface-mount package, making it suitable for compact electronic designs. It requires a stable power supply and appropriate external components to function correctly. The device's specifications, including voltage range, THD, and other performance metrics, can be found in the manufacturer's datasheet. The internal op-amps are optimized for audio signals and provide excellent linearity and gain. Proper heat management may be needed depending on the specific application and power dissipation.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess