EN
  • EN
  • DE

TB62004F(EL)

Part No TB62004F(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355465-TB62004F(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62004F(EL) CAD Model

Description

The TB62004F(EL) is a stepping motor driver IC produced by Toshiba Semiconductor and Storage. It's designed for precise and efficient control of stepper motors in a variety of applications.

Applications

  • Printers: Controls paper feed and print head movement with high precision.
  • Scanners: Enables accurate positioning of the scanning head for high-resolution image capture.
  • Copiers: Drives motors for lens and mirror movements during the copying process.
  • Robotics: Provides precise control of joint movements in robotic arms and automated systems.
  • CNC Machines: Facilitates accurate positioning and movement of cutting tools and workpieces.

Features

  • PWM Chopper-Type Driver: Utilizes pulse-width modulation (PWM) for efficient and smooth motor control.
  • Low On-Resistance: Minimizes power loss and heat generation, improving overall efficiency.
  • Built-in Protection Circuits: Includes overcurrent and overtemperature protection to safeguard the IC and the motor.
  • Multiple Excitation Modes: Supports full-step, half-step, and micro-step operation for versatile control options.
  • Logic Input: Compatible with standard logic levels, simplifying interface with microcontrollers.
  • Small Package: Allows for compact designs and integration into space-constrained applications.

Benefits

  • Precise Motor Control: Delivers highly accurate positioning and smooth movement, critical for demanding applications.
  • Improved Efficiency: Reduces power consumption and heat, extending device lifespan and lowering operating costs.
  • Robust Design: Integrated protection features ensure reliable and stable performance in various environments.
  • Simplified Implementation: Direct logic input and comprehensive features simplify the design and integration process.
  • Versatile Functionality: Supports multiple excitation modes, catering to a wide range of motor control requirements.

Additional Details

The TB62004F(EL) typically operates with a supply voltage ranging from 10V to 42V and can provide output currents of up to 2.5A. The integrated protection circuits, including overcurrent and overtemperature protection, enhance the device's reliability. The EL designation might indicate specific environmental compliance or packaging features. Detailed electrical characteristics, thermal performance data, and package dimensions are available in the official Toshiba datasheet.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7214 $86.1642
5+ $23.5666 $117.8330
8+ $22.8309 $182.6472
11+ $22.0940 $243.0340
14+ $21.3571 $298.9994
19+ $19.1476 $363.8044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess