EN
  • EN
  • DE

TB62081F

Part No TB62081F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355471-TB62081F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62081F CAD Model

Description

The TB62081F is a bipolar stepping motor driver IC manufactured by Toshiba Semiconductor and Storage. It's designed to control two-phase bipolar stepping motors, offering features such as constant-current PWM drive and built-in protection circuits. This driver is well-suited for a variety of applications requiring precise motor control.

Applications:

  • Printers and Scanners: Used for precise paper feed and carriage movement.
  • Surveillance Cameras: Controls pan and tilt mechanisms.
  • Robotics: Enables accurate joint movement and positioning in robotic arms.
  • Industrial Control Systems: Drives motors in automated machinery for precise positioning and control.
  • ATM Machines: Used in card readers and dispensing mechanisms.

Features:

  • Constant-Current PWM Drive: Provides efficient and smooth motor control by regulating current to the motor windings.
  • Built-in Protection Circuits: Includes overcurrent detection (OCD), thermal shutdown (TSD), and undervoltage lockout (UVLO) for enhanced reliability.
  • Full-Step and Half-Step Control: Supports both full-step and half-step driving modes for flexible control options.
  • Logic Input Interface: Compatible with standard logic levels, simplifying integration with microcontrollers.
  • Compact Package: Typically available in a small surface-mount package for space-constrained applications.

Benefits:

  • Precise Motor Control: Delivers accurate positioning and smooth motion, improving overall system performance.
  • Enhanced Reliability: Protection circuits prevent damage to the IC and motor, ensuring long-term operational stability.
  • Simplified Design: Integrated features reduce the need for external components, streamlining the design process.
  • Efficient Operation: PWM drive minimizes power dissipation and improves energy efficiency.
  • Versatile Control Options: Supports different step modes, allowing for customization based on application requirements.

Additional Details:

The TB62081F typically operates with a supply voltage range of 10V to 40V. The output current capability varies depending on the specific configuration and thermal conditions, but is typically around 1.5A to 2.5A. The device is designed to minimize external components and simplify the overall system design. The specific package type affects thermal performance and should be considered during PCB layout. Detailed specifications, application notes, and example circuits can be found in the official Toshiba datasheet.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess