EN
  • EN
  • DE

TB62215FNG(O,EL)

Part No TB62215FNG(O,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355491-TB62215FNG(O,EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62215FNG(O,EL) CAD Model

Description

The TB62215FNG(O,EL) is a stepping motor driver IC manufactured by Toshiba Semiconductor and Storage, designed for applications requiring precise and efficient control of stepper motors. It features a PWM chopper-type current control system to ensure smooth and quiet motor operation, as well as integrated protection circuits for enhanced reliability. It's commonly used in various industrial and consumer products that require accurate positioning and motion control.

Applications

      
  • Office Automation Equipment: Printers, scanners, and multi-function peripherals.
  •   
  • Factory Automation Equipment: Robotics, CNC machines, and automated assembly lines.
  •   
  • Amusement Machines: Gaming machines, vending machines, and slot machines.
  •   
  • Surveillance Systems: PTZ (Pan, Tilt, Zoom) cameras and security monitoring devices.
  •   
  • Medical Devices: Diagnostic equipment and automated dispensing systems.

Features

      
  • PWM Chopper-Type Current Control: Provides precise and efficient current regulation for smooth motor operation.
  •   
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown.
  •   
  • Low On-Resistance Output Transistors: Minimizes power loss and reduces heat generation.
  •   
  • Compact Package: Allows for easy integration into space-constrained applications.
  •   
  • Micro-Stepping Capability: Supports micro-stepping for higher resolution and smoother motion control.
  •   
  • Clock-in Decoder Interface: Simplifies control with a built-in clock-in decoder.

Benefits

      
  • Precise Motor Control: Enables accurate positioning and smooth motion control.
  •   
  • High Efficiency: Reduces power consumption and minimizes heat dissipation.
  •   
  • Enhanced Reliability: Protection circuits prevent damage from electrical faults and overheating.
  •   
  • Simplified System Design: Integrated features reduce the need for external components.
  •   
  • Reduced Noise and Vibration: Micro-stepping minimizes noise and vibration during operation.
  •   
  • Easy to Use: Clock-in decoder simplifies the control interface for easier implementation.

Additional Details

The TB62215FNG(O,EL) operates on a specified voltage range, and the PWM chopper frequency can be adjusted using external components. The "(O,EL)" suffix typically refers to specific packing or manufacturing details. Refer to the datasheet for detailed specifications, including electrical characteristics, timing diagrams, and recommended application circuits. The package is designed for efficient thermal management. Always refer to the official Toshiba documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
NVIDIA
Need more? Email Us
Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess