EN
  • EN
  • DE

TB62218FG

Part No TB62218FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355494-TB62218FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62218FG CAD Model

Description

The TB62218FG is a stepping motor driver IC from Toshiba Semiconductor and Storage. It is designed to provide precise and efficient control for stepping motors in various applications. This IC integrates multiple features, including PWM chopper-type current control and built-in protection circuits, to ensure stable and reliable motor operation.

Applications

  • Office Automation Equipment: Printers, scanners, and multi-function peripherals.
  • Factory Automation Equipment: Robotics, CNC machines, and automated assembly lines.
  • Amusement Machines: Gaming machines, vending machines, and slot machines.
  • Surveillance Systems: Pan-tilt-zoom (PTZ) cameras and security systems.
  • Industrial Equipment: Textile machines, ATMs, and other precision motion control systems.

Features

  • PWM Chopper-Type Current Control: Provides accurate and efficient current regulation for smooth motor operation.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Low On-Resistance Output Transistors: Minimizes power loss and reduces heat generation.
  • Compact Package: Facilitates integration into space-constrained applications.
  • Micro-Stepping Capability: Supports micro-stepping for higher resolution and smoother motion control.
  • Clock-in Decoder Interface: Simplifies control interface with a built-in clock-in decoder.

Benefits

  • Precise Motor Control: Enables accurate positioning and smooth motion control.
  • High Efficiency: Reduces power consumption and minimizes heat dissipation.
  • Enhanced Reliability: Protection circuits prevent damage from electrical faults and overheating.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Reduced Noise and Vibration: Micro-stepping minimizes noise and vibration during operation.
  • Easy to Use: Clock-in decoder simplifies the control interface for easier implementation.

Additional Details

The TB62218FG operates within a specified voltage range, and the PWM chopper frequency can be adjusted by external components. Refer to the datasheet for comprehensive electrical characteristics, timing diagrams, and application circuit examples. The package type and pinout are designed for efficient thermal management. Integrated protection features ensure long-term reliability in various operating conditions. Always consult the official Toshiba documentation for the most accurate and current information.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0208 $69.0624
6+ $18.8889 $113.3334
9+ $18.2986 $164.6874
12+ $17.7083 $212.4996
15+ $17.1181 $256.7715
20+ $15.3472 $306.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,715 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess