EN
  • EN
  • DE

TC74AC14FT(EL,PP)

Part No TC74AC14FT(EL,PP)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196900-TC74AC14FT(EL,PP)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC14FT(EL,PP) CAD Model

Description

The TC74AC14FT(EL,PP) is a high-speed hex Schmitt trigger inverter manufactured by Toshiba Semiconductor and Storage. Part of the Advanced CMOS (AC) logic family, it combines high-speed performance with low power consumption. The device contains six independent inverters, each with Schmitt trigger inputs. These inputs introduce hysteresis, greatly enhancing noise immunity and preventing oscillations due to slow or noisy input signals.

Applications:

  • Wave Shaping: Converts noisy or slowly changing signals into clear, sharp digital signals.
  • Oscillator Circuits: Used in oscillator designs, leveraging the hysteresis of the Schmitt trigger inputs.
  • Pulse Shaping: Sharpens and reshapes pulses in digital circuits.
  • Noise Suppression: Reduces noise in digital systems by providing a specific threshold for signal transitions.

Features:

  • High Speed Operation: Features propagation delay times typically in the nanosecond range.
  • Schmitt Trigger Inputs: Provides hysteresis for improved noise immunity and signal conditioning.
  • Low Power Consumption: Characteristic of CMOS technology, minimizing power usage.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V.
  • High Noise Immunity: Offers enhanced resistance to noise compared to standard inverters.
  • Hex Inverter: Includes six independent inverter gates within a single package.

Benefits:

  • Improved Signal Integrity: The Schmitt trigger inputs improve signal quality by mitigating the effects of noise and slow transitions.
  • Reduced Power Consumption: CMOS technology reduces power demands, improving energy efficiency.
  • Enhanced System Reliability: High noise immunity ensures dependable operation in noisy conditions.
  • Simplified Circuit Design: The integration of six inverters into a single package reduces the number of components and simplifies board layout.
  • Oscillation Prevention: Hysteresis effectively prevents oscillations caused by slow or noisy input signals.

Additional Details:

The TC74AC14FT(EL,PP) is available in an SOP (Small Outline Package). The Schmitt trigger functionality results in different input threshold voltages for rising and falling signals. This hysteresis prevents false triggering from noise. The device is designed to interface seamlessly with other CMOS, NMOS, and TTL logic families. The (EL,PP) suffix indicates a specific tape and reel packaging for automated assembly.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess