EN
  • EN
  • DE

TB6515AP

Part No TB6515AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description SENSORLESS MOTOR DRIVER IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355589-TB6515AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6515AP CAD Model

Description

The TB6515AP is a bipolar stepping motor driver designed and manufactured by Toshiba Semiconductor and Storage. It's tailored for applications demanding precise and efficient control of stepping motors, particularly in scenarios requiring relatively high voltage and current capabilities. This integrated circuit incorporates several crucial functions for motor control, thereby offering a reliable and streamlined solution for driving stepping motors.

Applications:

      
  • Industrial Equipment: Specifically used in machinery requiring precise positioning, such as CNC machines and automated assembly lines.
  •   
  • Robotics: Implemented in robotic arms and automated guided vehicles (AGVs) for precise movement control.
  •   
  • Medical Devices: Found in medical equipment like scanners and diagnostic tools requiring accurate motor control.
  •   
  • Large Printers: Utilized in industrial printers for precise paper and head movement.
  •   
  • Vending Machines: Employed in vending machines for dispensing products with accuracy.

Features:

      
  • Bipolar Stepping Motor Driver: Designed to drive bipolar stepping motors with enhanced efficiency and control.
  •   
  • High Voltage and Current Capability: Supports higher voltage and current requirements, suitable for driving larger stepping motors.
  •   
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO) to safeguard the IC and motor.
  •   
  • Clock-in Control: Simplifies interfacing with microcontrollers and other digital control systems.
  •   
  • Low On-Resistance: Minimizes power dissipation, improving overall efficiency.
  •   
  • Multiple Excitation Modes: Supports various excitation modes (e.g., full-step, half-step) for flexible motor control.

Benefits:

      
  • Precise Motor Control: Delivers accurate micro-stepping capabilities, resulting in smooth and precise motor movement.
  •   
  • High Efficiency: Reduced power loss due to low on-resistance and efficient design, leading to efficient operation and less heat generation.
  •   
  • Improved Reliability: Built-in protection circuits help prevent damage from common electrical issues like overcurrent, overtemperature, and undervoltage.
  •   
  • Simplified Integration: Streamlined system design due to single power supply requirement and clock-in control, lowering component count.
  •   
  • Flexible Operation: Supports multiple excitation modes, providing versatility in motor control strategies.

Additional Details:

The TB6515AP typically operates within a supply voltage range of 10V to 42V and can deliver an output current of up to 2.5A, making it ideal for driving larger stepping motors in demanding applications. The device is designed for direct interface with a microcontroller via digital input signals for step and direction control. The excitation mode can be configured through digital inputs, allowing for dynamic adjustment of motor resolution and torque characteristics. It offers a robust and versatile solution for driving stepping motors in a broad range of industrial and commercial applications requiring high performance and reliability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess