The TB6537P is a monolithic H-bridge driver IC designed by Toshiba Semiconductor and Storage for brushed DC motor control applications. It's engineered to provide efficient and reliable motor driving capabilities in a variety of systems. This IC integrates all the necessary circuitry for driving a DC motor, including input logic, charge pump, pre-driver, and output MOSFETs. The TB6537P offers features such as forward, reverse, brake, and stop functions, along with overcurrent protection to safeguard the driver and the motor.
Applications:
- Toy Motor Control
- Robotics
- Small Pump Control
- Actuator Control
- General Purpose DC Motor Control
Features:
- H-Bridge Configuration
- Built-in Overcurrent Protection
- Forward, Reverse, Brake, and Stop Functions
- Integrated Charge Pump
- Low Saturation Voltage
- TTL Compatible Inputs
Benefits:
- Simplified Motor Control Circuitry: The integrated H-bridge reduces the need for external components, simplifying circuit design and reducing board space.
- Enhanced Motor Protection: Overcurrent protection prevents damage to the motor and driver IC in the event of a fault.
- Precise Motor Control: The forward, reverse, brake, and stop functions allow for accurate control of the motor's speed and direction.
- Improved Efficiency: The low saturation voltage minimizes power loss, leading to higher efficiency and reduced heat generation.
- Easy Interface: TTL compatible inputs simplify interfacing with microcontrollers and other digital logic devices.
Specifications:
The TB6537P typically operates with a supply voltage range of 2.5V to 5.5V for the logic section and 2.5V to 13.5V for the motor driving section. It can deliver a continuous output current of up to 1.0A (depending on the specific variant and thermal conditions). The overcurrent protection threshold is typically set at 2.5A. The input logic levels are TTL compatible, making it easy to interface with standard microcontrollers. It's commonly available in a DIP or SOP package.