EN
  • EN
  • DE

TB6548F

Part No TB6548F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Three-Phase Full-Wave PWM Sensorless Controller for Brushless DC Motors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355597-TB6548F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6548F CAD Model

Description

The TB6548F is a motor driver IC manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring control of brushed DC motors. This IC is commonly used in robotics, consumer electronics, and other applications where motor control is needed. The TB6548F integrates essential functions to provide efficient and reliable motor driving capabilities.

Applications:

      
  • Robotics: Employed in small robots and automated systems for controlling motor movements.
  •   
  • Toys: Used in remote control cars and other motorized toys.
  •   
  • Consumer Electronics: Integrated into various consumer electronic devices requiring motor control.
  •   
  • Small Appliances: Found in small appliances such as electric toothbrushes and shavers.
  •   
  • Educational Kits: Utilized in educational robotics and electronics kits.

Features:

      
  • H-Bridge Driver: Designed as an H-bridge driver for controlling the direction and speed of a DC motor.
  •   
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to protect the IC and the motor.
  •   
  • PWM Control: Implements Pulse Width Modulation (PWM) for efficient motor speed control.
  •   
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  •   
  • Logic-Level Control: Compatible with logic-level inputs for easy interfacing with microcontrollers.
  •   
  • Compact Package: Typically available in a compact package suitable for small form factor designs.

Benefits:

      
  • Efficient Motor Control: PWM control enables precise motor speed regulation.
  •   
  • High Reliability: Integrated protection circuits safeguard the IC and motor from damage.
  •   
  • Simplified Interfacing: Logic-level control allows for easy integration with microcontrollers and other digital systems.
  •   
  • Low Power Consumption: Low on-resistance helps minimize power loss, resulting in efficient operation.
  •   
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The TB6548F typically operates with a supply voltage range of 2.5V to 12V and can deliver a continuous output current of up to 1.5A. The device is controlled by digital input signals for direction and PWM speed control, enabling easy integration with microcontrollers. It provides a cost-effective and reliable solution for driving DC motors in a variety of applications requiring efficient and precise control.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4347 $64.5615
100+ $1.1772 $117.7200
155+ $1.1404 $176.7620
210+ $1.1036 $231.7560
275+ $1.0669 $293.3975
365+ $0.9565 $349.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess