EN
  • EN
  • DE

TB6595FLG

Part No TB6595FLG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 196355-TB6595FLG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB6595FLG CAD Model

Description

The TB6595FLG is a stepping motor driver IC designed to provide efficient and precise control of stepping motors. This device integrates features such as a PWM chopper system, built-in error detection, and overcurrent protection, ensuring reliable performance in various applications.

Applications:

  • Printers and Scanners: Used for precise paper feed and print head positioning.
  • Office Automation Equipment: Implemented in devices requiring accurate motor control for automation.
  • Amusement Machines: Controls the movement of reels and other mechanical components in gaming devices.
  • Robotics: Drives stepping motors in robotic arms and automated systems.

Features:

  • PWM Chopper System: Provides efficient and smooth current control to the motor windings.
  • Built-in Error Detection: Detects overcurrent, overvoltage, and other fault conditions.
  • Overcurrent Protection: Protects the IC and motor from damage due to excessive current flow.
  • Power-Saving Function: Reduces power consumption when the motor is idle.
  • Compact Surface Mount Package: Facilitates easy integration into space-constrained designs.

Benefits:

  • Precise Motor Control: PWM chopper system provides accurate positioning and smooth movement.
  • Enhanced Reliability: Built-in error detection and overcurrent protection ensure robust operation.
  • Simplified Design: Integrated features reduce the need for external components.
  • Reduced Power Consumption: Power-saving function helps to minimize energy usage.
  • Compact Footprint: Small package size allows for use in space-limited applications.

Additional Details:

The TB6595FLG integrates a power-saving function that reduces current consumption when the motor is stopped, contributing to energy efficiency. It also includes a thermal shutdown circuit to prevent overheating and potential damage to the IC. This driver offers different excitation modes, including full-step, half-step, and micro-step, to accommodate various motor resolutions and performance requirements. The TB6595FLG is designed to operate with a wide range of power supply voltages. The overcurrent detection threshold and other configurable parameters allow for fine-tuning the driver's performance to match the specific application requirements. This helps optimize the system's efficiency and prevent any potential issues. The built-in error detection and protection features contribute to the IC's robust and reliable operation in demanding environments, making it a suitable choice for applications requiring precise and reliable motor control.

You May Also Be Interested in

Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Sanken
Need more? Email Us
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8150 $61.0400
37+ $3.1312 $115.8544
58+ $3.0330 $175.9140
79+ $2.9349 $231.8571
102+ $2.8378 $289.4556
137+ $2.5433 $348.4321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess