EN
  • EN
  • DE

TB67H451FNG(O,EL)

Part No TB67H451FNG(O,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 50V/3A Brushed Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969002-TB67H451FNG(O,EL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB67H451FNG(O,EL) CAD Model

Description

The TB67H451FNG(O,EL) is a single-channel PWM chopper-type brushed DC motor driver manufactured by Toshiba Semiconductor and Storage. This driver is designed to control the speed and direction of a single brushed DC motor. It's known for its low on-resistance, which contributes to efficient motor control and reduced heat dissipation. The '(O,EL)' suffix refers to the specific packaging and manufacturing details.

Applications:

  • Robotics: Used to control the movement of robotic arms, wheels, and other actuators.
  • Printers: Employed in printer mechanisms to control paper feed and print head movement.
  • Office Automation Equipment: Found in copiers, scanners, and other office equipment to control various motor-driven functions.
  • Home Appliances: Used in appliances like refrigerators, washing machines, and air conditioners to control motor speed and direction.
  • Gaming Machines: Used to control motor functions within gaming devices.

Features:

  • Single-Channel PWM Chopper Driver: Provides precise control over motor speed and direction.
  • Low On-Resistance: Minimizes power loss and heat dissipation for efficient motor control.
  • Built-in Overcurrent Detection: Protects the driver and motor from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the driver from overheating.
  • VM Power Supply Voltage: Can operate with a wide range of power supply voltages.

Benefits:

  • Efficient Motor Control: Low on-resistance ensures efficient motor operation.
  • Reliable Operation: Built-in protection features prevent damage from overcurrent and overheating.
  • Wide Operating Voltage Range: Adaptable to a variety of applications with different voltage requirements.
  • Simplified Circuit Design: Reduces design complexity and speeds up development time.
  • Compact Design: Enables integration into small form-factor devices.

The TB67H451FNG(O,EL) uses a PWM control scheme to regulate the motor's speed. The built-in protection features, such as overcurrent detection and thermal shutdown, enhance the reliability and longevity of the driver and the connected motor. The low on-resistance helps improve the overall efficiency of the motor drive system. Consult the datasheet for detailed specifications, including voltage ranges, current limits, and thermal characteristics.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,920 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess