EN
  • EN
  • DE

TB67S109AFNAG(CPEL

Part No TB67S109AFNAG(CPEL
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839571-TB67S109AFNAG(CPEL
Ultra Librarian 3D Model Ultra Librarian TB67S109AFNAG(CPEL CAD Model

Description

The TB67S109AFNAG(CPEL is a stepping motor driver from Toshiba Semiconductor and Storage, designed for applications requiring high-resolution and precise motor control. This driver is suitable for a wide array of applications, from office automation to industrial equipment. It integrates advanced features to optimize motor performance, reduce noise, and enhance reliability.

Applications:

  • 3D printers (for precise positioning of print head and platform)
  • Surveillance cameras (for pan and tilt mechanisms)
  • Robotics (for joint control and precise movements)
  • Textile machinery (for accurate yarn and fabric handling)
  • ATM machines (for paper and card handling mechanisms)

Features:

  • Bipolar stepping motor driver
  • Constant current PWM control
  • High-resolution micro-stepping (up to 1/32 step)
  • Advanced Smooth Drive (ASD) technology for reduced vibration and noise
  • Mixed decay mode for improved performance
  • Overcurrent protection (OCP)
  • Overtemperature protection (OTP)
  • Undervoltage lockout (UVLO)
  • Stall detection
  • Built-in error detection and reporting

Benefits:

  • Exceptional Precision: High-resolution micro-stepping allows for extremely precise positioning and smooth movements.
  • Reduced Noise and Vibration: ASD technology minimizes mechanical noise and vibration, improving system performance and reliability.
  • Optimal Efficiency: Mixed decay mode optimizes power consumption and reduces heat generation, ensuring efficient operation.
  • Robust Protection: Comprehensive protection features (OCP, OTP, UVLO, and stall detection) protect the driver and motor from damage.
  • Enhanced Reliability: Built-in error detection and reporting enable early identification and resolution of potential problems.
  • Simplified Design: Integrated features reduce the need for external components, simplifying system design and lowering costs.

Technical Specifications:

The TB67S109AFNAG(CPEL) operates with a supply voltage range of 10V to 42V and can deliver output currents up to 4.5A. The device is packaged in a compact surface-mount package, ideal for space-constrained applications. Refer to the official Toshiba datasheet for detailed specifications, including electrical characteristics, timing diagrams, and application circuit examples. Detailed information regarding the configuration of micro-stepping resolution, current limiting, and thermal management is also available in the datasheet.

Furthermore, the stall detection feature allows for early detection of motor stalls, preventing damage and ensuring reliable operation. The advanced smooth drive (ASD) technology significantly reduces vibration and noise by optimizing the current waveform applied to the motor. This ensures smoother operation and longer motor life.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess