EN
  • EN
  • DE

TB67S109AFTG(OEL)

Part No TB67S109AFTG(OEL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Bipolar Stepper Motor Driver 4.75V to 5.25V 48-Pin WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968192-TB67S109AFTG(OEL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB67S109AFTG(OEL) CAD Model

Description

The TB67S109AFTG(OEL) is a stepping motor driver IC manufactured by Toshiba Semiconductor and Storage. It's designed to control bipolar stepping motors with high efficiency and precision. This driver incorporates advanced features for smooth and quiet motor operation, making it suitable for a wide range of applications. The (OEL) likely refers to the specific packaging and environmental compliance.

Applications:

  • 3D Printers: Precise motor control for accurate layer deposition.
  • CNC Machines: Driving stepper motors for precise positioning and movement.
  • Robotics: Controlling the movement of robotic arms and joints.
  • Office Automation Equipment: Used in printers, scanners, and other office machines.
  • Industrial Automation: Controlling stepper motors in various industrial applications, such as conveyor systems and dispensing equipment.

Features:

  • PWM Constant Current Control: Provides smooth and efficient motor control.
  • Microstepping Capability: Enables high-resolution motor control for smoother movement.
  • Built-in Protection Circuits: Includes over-current protection, over-temperature protection, and short-circuit protection.
  • Low On-Resistance MOSFETs: Minimizes power loss and heat generation.
  • Clock-in Decoder: Simplifies control interface.

Benefits:

  • Smooth and Quiet Motor Operation: Microstepping capability reduces vibration and noise.
  • High Efficiency: Low on-resistance MOSFETs minimize power consumption.
  • Reliable Operation: Built-in protection circuits prevent damage to the driver and motor.
  • Simplified Control: Clock-in decoder simplifies the interface with a microcontroller.
  • Precise Positioning: Enables accurate control of motor position.

Additional Details:

The TB67S109AFTG(OEL) is typically packaged in a surface-mount package suitable for automated assembly. The device's datasheet provides detailed information on its electrical characteristics, timing requirements, and application circuits. External components such as capacitors and resistors are required for proper operation. The device supports various microstepping modes, allowing for flexible control of motor resolution. The PWM constant current control ensures smooth and efficient motor operation. Thermal management is important to prevent overheating, especially at high currents. Consideration should be given to heatsinking or other cooling methods. The (OEL) designation likely indicates compliance with specific environmental regulations, such as RoHS.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1454 $51.5430
110+ $0.9399 $103.3890
165+ $0.9105 $150.2325
230+ $0.8811 $202.6530
295+ $0.8518 $251.2810
395+ $0.7636 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,380 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess