EN
  • EN
  • DE

TB9003FG

Part No TB9003FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355691-TB9003FG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB9003FG CAD Model

Description

The TB9003FG is a system power IC from Toshiba Semiconductor and Storage, tailored for automotive applications. It's engineered to provide regulated power supplies to various electronic modules within a vehicle. Key features include multiple voltage regulators, protection circuits, and often a watchdog timer, making it crucial for maintaining stable and reliable operation of automotive electronics.

Applications

      
  • Automotive Engine Control Units (ECUs): Powers microcontrollers, sensors, and actuators within the engine management system.
  •   
  • Automotive Body Control Modules (BCMs): Provides stable power to lighting controls, door locks, and other body-related functions.
  •   
  • Automotive Instrument Clusters: Regulates power for displays, gauges, and other components within the instrument panel.
  •   
  • Automotive Transmission Control Units (TCUs): Supplies power to the electronic control systems that manage the vehicle's transmission.
  •   
  • Advanced Driver-Assistance Systems (ADAS): Used in systems like adaptive cruise control, lane departure warning, and automatic emergency braking.

Features

      
  • Multiple Voltage Regulators: Integrates multiple regulators to supply different voltage levels required by various components.
  •   
  • Watchdog Timer: Monitors the microcontroller's operation and resets it if a fault occurs, enhancing system reliability.
  •   
  • Overvoltage Protection: Protects the IC and connected components from damage due to overvoltage conditions.
  •   
  • Undervoltage Protection: Prevents the system from operating under low voltage conditions, ensuring stable performance.
  •   
  • Overcurrent Protection: Limits the output current to protect the IC and load from excessive current draw.
  •   
  • Thermal Shutdown: Shuts down the IC in case of overheating to prevent permanent damage.
  •   
  • Low Quiescent Current: Minimizes power consumption when the system is in standby mode.
  •   
  • AEC-Q100 Qualified: Meets the stringent requirements of the Automotive Electronics Council (AEC) for automotive-grade components.

Benefits

      
  • Enhanced System Reliability: Integrated protection features and watchdog timer ensure robust operation in harsh automotive environments.
  •   
  • Simplified Design: Integration of multiple functions reduces the need for external components, simplifying PCB layout and reducing BOM cost.
  •   
  • Improved Power Efficiency: Low quiescent current and efficient voltage regulators minimize power consumption, which is crucial for battery life in automotive applications.
  •   
  • Stable Power Supply: Provides a stable and regulated power supply, ensuring proper operation of sensitive electronic components.
  •   
  • Automotive Grade: AEC-Q100 qualification ensures high reliability and performance in automotive applications.

Additional Details

The TB9003FG is typically packaged in a small surface-mount package optimized for automotive applications. It's important to ensure proper thermal management for the IC, which may require the use of a heatsink or other cooling techniques. Always refer to the manufacturer's datasheet for detailed electrical characteristics, application circuit examples, and thermal design considerations. The watchdog timer settings and other configurable parameters should be adjusted based on the specific requirements of the application. This IC is designed to operate within a specific temperature range, and it's essential to ensure that the ambient temperature remains within these limits to guarantee reliable operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Atmel
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,197 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess