EN
  • EN
  • DE

TBD62003AFWG(Z,EHZ

Part No TBD62003AFWG(Z,EHZ
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description DMOS Transistor Array to 16-Pin SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098078-TBD62003AFWG(Z,EHZ
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TBD62003AFWG(Z,EHZ CAD Model

Description

The TBD62003AFWG(Z,EHZ) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This device is designed for driving inductive loads such as relays, solenoids, and stepper motors. It is commonly used in applications requiring robust and reliable switching of power to various loads.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Stepper motor drivers
  • LED displays
  • Logic buffers
  • Line drivers
  • Automated test equipment

Features:

  • High Output Voltage: Capable of withstanding high output voltages, making it suitable for driving inductive loads.
  • High Output Current: Each channel can handle a substantial amount of current, enabling it to drive a variety of loads.
  • Integrated Suppression Diodes: Includes built-in suppression diodes for protection against inductive kickback voltage.
  • CMOS Compatibility: Compatible with CMOS logic levels, allowing for easy interfacing with microcontrollers and other digital circuits.
  • Low Input Current: Requires low input current, minimizing the load on the driving circuit.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent overheating and damage to the IC.
  • Overcurrent Protection: Includes overcurrent protection to protect the device and the connected load from excessive current.
  • Surface Mount Package: Available in a surface mount package, allowing for efficient use of board space.

Benefits:

  • Reliable Switching: Provides reliable and robust switching of high-voltage and high-current loads.
  • Protection Against Inductive Kickback: Integrated suppression diodes protect against damage from inductive kickback voltage.
  • Easy Integration: CMOS compatibility and low input current make it easy to integrate into existing circuits.
  • Compact Size: Surface mount package allows for efficient use of board space.
  • Protection Features: Thermal shutdown and overcurrent protection enhance the durability and longevity of the device.

The TBD62003AFWG(Z,EHZ) is a versatile and reliable sink driver array suitable for a wide range of applications requiring high-voltage and high-current switching. Its built-in protection features and ease of integration make it a popular choice for designers and engineers.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Vishay
Diode Cyl Tape
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,710 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess