EN
  • EN
  • DE

TC14L080AF-1259

Part No TC14L080AF-1259
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356010-TC14L080AF-1259
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC14L080AF-1259 CAD Model

Description

The TC14L080AF-1259 is a NOR Flash memory device manufactured by Toshiba Semiconductor and Storage. This component provides non-volatile storage, meaning it retains the stored data even when power is removed. This type of memory is commonly used in embedded systems for storing program code, configuration data, and other critical information.

Applications

  • Embedded Systems: Used extensively in embedded systems that require non-volatile storage.
  • Consumer Electronics: Found in devices such as digital cameras, MP3 players, and other portable electronics to store firmware and user data.
  • Networking Equipment: Can be used in routers, switches, and other networking devices for storing boot code and configuration information.
  • Industrial Control Systems: Applied in industrial automation equipment for storing configuration settings and control programs.
  • Automotive Electronics: Employed in automotive systems for storing calibration data, firmware updates, and other critical information.

Features

  • Non-Volatile Memory: Retains data even when power is removed.
  • NOR Flash Technology: Provides fast read access times, making it suitable for code execution and data retrieval.
  • Low Power Consumption: Designed for low-power operation, enabling longer battery life in portable devices.
  • Compact Package: Available in a small form factor, allowing for integration into space-constrained applications.
  • High Endurance: Offers a high number of program/erase cycles, ensuring long-term reliability.

Benefits

  • Reliable Data Storage: Ensures data integrity and prevents data loss.
  • Fast Read Access: Enhances system performance by enabling quick code execution and data retrieval.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Easy Integration: Compact package facilitates easy integration into existing systems.
  • Long-Term Reliability: High endurance minimizes the need for frequent replacements.

Additional Details

Specific technical details of the TC14L080AF-1259 will vary. Parameters to consider include the operating voltage range, operating temperature range, read/write speeds, program/erase cycle endurance, and the specific package type used. The Toshiba Semiconductor and Storage datasheet provides detailed specifications for this particular device. This type of NOR flash memory is typically accessed through serial or parallel interfaces. Proper ESD precautions should be observed when handling this component.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess