The TC74WH14FU is a Hex Schmitt-Trigger Inverter manufactured by Toshiba Semiconductor and Storage. This device consists of six independent inverters, each with Schmitt-trigger inputs. Schmitt-trigger inputs provide different input threshold voltages for rising and falling signals, resulting in hysteresis. This hysteresis makes the device highly tolerant to noise and slow-changing input signals, preventing oscillations and ensuring clean output transitions.
Applications:
- Wave shaping circuits
- Noise filtering
- Pulse shaping
- Clock generation
- Interface circuits
Features:
- Hex Inverter with Schmitt-Trigger Inputs
- Wide Operating Voltage Range
- High Noise Immunity
- Low Power Consumption
- High Output Drive Capability
- Surface Mount Package
Benefits:
- Clean Output Signals Even with Noisy or Slowly Changing Inputs
- Improved System Reliability Due to Noise Immunity
- Versatile Wave Shaping and Pulse Shaping Capabilities
- Compatibility with Various Logic Levels
- Reduced Power Consumption in Battery-Powered Applications
- Compact Design for Space-Constrained Applications
Additional Details:
The TC74WH14FU typically operates from a supply voltage of 2V to 6V. It features a typical propagation delay of a few nanoseconds. The hysteresis voltage is typically around 0.5V. The device is available in a small surface mount package. For detailed electrical characteristics, timing diagrams, and package dimensions, refer to the official datasheet provided by Toshiba Semiconductor and Storage for the TC74WH14FU.