EN
  • EN
  • DE

TC358705XBG

Part No TC358705XBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356243-TC358705XBG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC358705XBG CAD Model

Description

The TC358705XBG is a HDMI to MIPI CSI-2 bridge IC manufactured by Toshiba Semiconductor and Storage. This bridge chip is designed to convert HDMI signals into MIPI CSI-2 signals, which are commonly used in mobile devices and embedded systems for connecting cameras and displays. It enables devices with HDMI outputs to interface with devices that use MIPI CSI-2 inputs.

Applications:

  • Mobile Devices: Integrating external HDMI sources with smartphone camera interfaces.
  • Embedded Systems: Connecting HDMI output devices to embedded systems with MIPI CSI-2 camera inputs.
  • Automotive Applications: Enabling HDMI displays in automotive infotainment systems via MIPI CSI-2.
  • Industrial Cameras: Converting HDMI output from industrial cameras for processing in MIPI CSI-2 based systems.
  • Video Conferencing Systems: Integrating HDMI video sources into MIPI CSI-2 based video conferencing setups.

Features:

  • HDMI to MIPI CSI-2 Conversion: Converts HDMI input signals to MIPI CSI-2 output signals.
  • High-Resolution Support: Supports high-definition video resolutions up to 1080p or higher.
  • Audio Support: Transmits audio signals along with video data.
  • Low Power Consumption: Designed for power-efficient operation in mobile and embedded applications.
  • Compact Packaging: Available in a small form factor suitable for space-constrained designs.

Benefits:

  • Interoperability: Enables seamless connectivity between HDMI and MIPI CSI-2 devices.
  • High-Quality Video: Supports high-resolution video output for clear and detailed images.
  • Complete Multimedia: Transmits both audio and video signals for a comprehensive multimedia experience.
  • Power Efficiency: Minimizes energy consumption, extending battery life in portable devices.
  • Simplified Integration: Compact design allows for easy integration into a variety of applications.

The TC358705XBG is a crucial component for bridging HDMI and MIPI CSI-2 interfaces. Its ability to support high resolutions and transmit both audio and video makes it ideal for applications requiring high-quality multimedia connectivity between disparate systems. The low power consumption ensures its suitability for battery-powered devices, while the compact design facilitates integration into a range of products. This bridge IC is essential for ensuring compatibility and seamless connectivity in diverse multimedia environments, particularly in the context of mobile and embedded systems that leverage camera interfaces for display purposes.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1906 $62.2872
28+ $4.2585 $119.2380
42+ $4.1257 $173.2794
58+ $3.9928 $231.5824
75+ $3.8600 $289.5000
101+ $3.4604 $349.5004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess